EN
  • EN
  • DE

UPSD3434EB40T6

Part No UPSD3434EB40T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description Turbo Plus Series Fast Turbo 8032 MCU with USB and Programmable Logic | IC MCU 8BIT 288KB FLASH 52LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete
Core Processor 8032
Data Bus Width 8-Bit
Speed 40MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB
Peripherals LVD, POR, PWM, WDT
The number of I/O 35
Program Memory Size 288KB (288K x 8)
Program Memory Type FLASH
Date RAM Size 8K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 52-LQFP
Family Part Number UPSD34**
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1278106-UPSD3434EB40T6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPSD3434EB40T6 CAD Model

Description

STMicroelectronics UPSD3434EB40T6 Microcontroller

The UPSD3434EB40T6 is a robust and versatile microcontroller unit (MCU) designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This MCU is part of the uPSD3400 Turbo Plus series which is known for its high-performance and feature-rich capabilities tailored to meet the demanding requirements of embedded control applications.

The UPSD3434EB40T6 is built around a powerful 8-bit 8051-compatible microprocessor core which is augmented with a rich set of peripherals and a large memory size, making it an ideal choice for complex applications that require a combination of data processing and high-speed interfacing. With its 40 MHz clock speed, it provides a perfect balance between power consumption and processing capability.

One of the standout features of the UPSD3434EB40T6 is its embedded 16K bytes of SRAM and 288K bytes of programmable flash memory. This generous on-chip memory allows for flexible and efficient code and data storage, facilitating quick and reliable access to the programs and data that the application requires. Additionally, the flash memory is In-System Programmable (ISP) and In-Application Programmable (IAP), providing a convenient way for firmware upgrades and modifications without the need for external programming devices.

This MCU also includes a wide array of peripherals such as multiple 16-bit timers, I/O ports, a fast interrupt system, PWM channels, and a Serial Peripheral Interface (SPI). These features enable the UPSD3434EB40T6 to handle a variety of digital communication tasks and to interface with external devices seamlessly. Its robust I/O capabilities are especially useful for industrial control, automation, and other applications that require reliable and precise control signals.

The UPSD3434EB40T6 operates within the industrial temperature range, making it suitable for harsh environments. Its 52-pin package ensures a compact footprint for space-constrained applications without compromising on functionality or performance.

In summary, the STMicroelectronics UPSD3434EB40T6 MCU is a powerful, memory-rich, and feature-packed solution that offers reliability and efficiency for advanced embedded systems. It is a testament to STMicroelectronics' commitment to providing high-quality and innovative semiconductor products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess