EN
  • EN
  • DE

STGD3NB60FT4

Part No STGD3NB60FT4
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series PowerMESH™
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 6 A
Current - Collector Pulsed (Icm) 24 A
Vce(on) (Max) @ Vge, Ic 2.4V @ 15V, 3A
Power - Max 60 W
Switching Energy 125µJ (off)
Input Type Standard
Gate Charge 16 nC
Td (on/off) @ 25°C 12.5ns/105ns
Test Condition 480V, 3A, 10Ohm, 15V
Reverse Recovery Time (trr) 45 ns
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Base Product Number STGD3
Other Names 1805-STGD3NB60FT4TR,497-2450-1,497-2450-2,-497-2450-1,-497-2450-2,1805-STGD3NB60FT4CT
Standard Package 2,500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277351-STGD3NB60FT4
Ultra Librarian 3D Model Ultra Librarian STGD3NB60FT4 CAD Model

Description

STGD3NB60FT4 - STMicroelectronics IGBT

The STGD3NB60FT4 is a high-performance IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This IGBT is part of STMicroelectronics' DPAK series and is designed to offer a combination of fast switching, low on-state voltage, and high thermal performance.

Key Features

  • Voltage and Current Ratings: The STGD3NB60FT4 is rated for a maximum collector-emitter voltage of 600V, which makes it suitable for a variety of high-voltage applications. It also has a collector current rating of 3A, ensuring it can handle significant power levels.
  • Low On-State Voltage: One of the key advantages of this IGBT is its low on-state voltage drop, which enhances its efficiency by minimizing conduction losses.
  • High-Speed Switching: The device is optimized for high-speed switching, which is essential for reducing switching losses and improving performance in applications such as inverters and converters.
  • Robustness: The STGD3NB60FT4 is designed to be robust and reliable, with a high tolerance for thermal and electrical stress. This makes it an excellent choice for demanding industrial applications.
  • Enhanced Thermal Performance: Thanks to its DPAK package, the IGBT offers excellent thermal performance, which is critical for maintaining stability and prolonging the life of the device under high-power conditions.

Applications

The STGD3NB60FT4 is versatile and can be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Motor Control Circuits
  • Inverters and Converters
  • Lighting Systems
  • Induction Heating
  • High-Frequency Devices

Conclusion

With its combination of high voltage and current capabilities, efficient operation, and fast switching performance, the STGD3NB60FT4 from STMicroelectronics is an excellent choice for designers looking to optimize their power management and conversion systems. The device's robustness and enhanced thermal characteristics make it a reliable component for a broad range of industrial and consumer applications.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess