EN
  • EN
  • DE

TDA9875A

Part No TDA9875A
Manufacturer NXP / Nexperia
Catalog Audio Special Purpose
Description IC SOUND PROC DGTL TV 64QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Purpose Demodulator
Applications Consumer Audio
Number of Channels 2
Supply Voltage - Operating 4.75 V to 5.5 V
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 64-QFP (14x14)
Win Source Part Number 053503-TDA9875A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA9875A CAD Model

Description

The NXP TDA9875A is a high-performance signal processor specifically designed for the advanced television and multimedia markets. This integrated circuit (IC) is a versatile solution, aimed at enhancing audio experiences in various consumer electronics applications, such as televisions, set-top boxes, and home theater systems.

Key Features

  • Multi-Standard Support: The TDA9875A supports a wide range of audio standards, making it a flexible choice for global product deployment. It can decode NICAM, A2, and AM sound standards, among others.
  • Dual Analog Inputs: It comes equipped with dual analog inputs, which allows for easy integration with other analog components within a system.
  • High-Quality Sound: With its advanced digital signal processing capabilities, the TDA9875A ensures high-quality sound reproduction, providing users with an immersive listening experience.
  • Integrated Sound Demodulator: The IC includes an integrated sound demodulator, which simplifies the circuit design and reduces the overall bill of materials for the product.
  • Volume Control: Offers a programmable volume control that can be adjusted to suit user preferences or to compensate for varying input signal levels.

Applications

The TDA9875A is ideal for a range of applications where audio quality and processing capability are paramount. Its robust feature set makes it suitable for:

  • Television sets
  • Digital and analog broadcasting receivers
  • Set-top boxes
  • Home theater systems
  • Other multimedia devices

Technical Specifications

The TDA9875A operates over a wide power supply range and has a compact package that is conducive to space-constrained designs. Its technical specifications include:

  • Supply voltage: 8.5V to 12V
  • Operating temperature range: -20°C to 70°C
  • Package: QFP44 (Plastic Quad Flat Package)

For those looking to integrate superior audio processing into their products, the NXP TDA9875A presents a reliable and cost-effective solution. Its combination of features and performance makes it a standout choice in the field of audio signal processing.

You May Also Be Interested in

Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us
NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us
Renesas Electronics America
2-CH ELECTRONIC VOLUME BALANCE / Audio Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess