ST92F120V9Q7C - High-Performance 8/16-bit Microcontroller
The ST92F120V9Q7C is a versatile and powerful microcontroller unit (MCU) from STMicroelectronics designed for automotive and industrial applications. This MCU combines the efficiency of an 8-bit processor with the power of a 16-bit core, making it an ideal choice for applications requiring both cost-effectiveness and high-performance capabilities.
At the heart of the ST92F120V9Q7C is an advanced 8/16-bit ST9 core that operates at a maximum frequency of 16 MHz. This core is supported by a variety of integrated features, including a large 256 KB of flash memory for program storage and 12 KB of RAM for data operations. These memory capacities ensure that the MCU can handle complex applications and algorithms without the need for external memory components.
The microcontroller also boasts a rich set of peripherals that enhance its functionality. It includes multiple 16-bit timers, watchdog timers, a synchronous serial communication interface (SSCI), and an asynchronous serial communication interface (ASCI). These communication interfaces provide ample options for interfacing with other devices and systems, making the ST92F120V9Q7C a highly adaptable solution for various communication protocols.
For automotive applications, safety is paramount, and the ST92F120V9Q7C addresses this with its dedicated CAN (Controller Area Network) interface. This interface allows for robust and reliable in-vehicle communications, which is essential for real-time control systems in modern vehicles. Additionally, the MCU includes several channels of 10-bit analog-to-digital converters (ADCs), providing precise measurement capabilities for sensor data acquisition.
With its on-chip debug module, developers can easily perform in-circuit debugging, which significantly reduces development time and cost. The MCU is also designed to operate over a wide temperature range, ensuring reliability and performance even under harsh environmental conditions.
In summary, the ST92F120V9Q7C from STMicroelectronics is a highly capable microcontroller that offers an excellent balance between performance and cost, making it suitable for a broad range of applications in the automotive and industrial sectors. Its extensive memory, robust peripheral set, and integrated safety features provide developers with a flexible platform for creating sophisticated and reliable systems.