EN
  • EN
  • DE

SY58028UMI

Part No SY58028UMI
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 4:1 32MLF / Multiplexer 1 x 4:1 32-QFN (5x5)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series Precision Edge®
Package Tube
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.375V ~ 2.625V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number 58028
Standard Package 60
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256917-SY58028UMI
Ultra Librarian 3D Model Ultra Librarian SY58028UMI CAD Model

Description

The SY58028UMI from Microchip Technology is a high-performance, precision, dual differential CML/PECL-to-LVPECL translator with a fail-safe input feature. This advanced component is designed to meet the stringent demands of high-speed communication and data processing applications.

Key Features

  • High-Speed Operation: The SY58028UMI can operate at speeds up to 12.5Gbps or clock frequencies up to 12.5GHz, making it ideal for high-speed data transmission applications.
  • Dual Differential Inputs: It offers two differential CML/PECL inputs for versatile connectivity options and signal integrity.
  • LVPECL Outputs: The device converts CML/PECL input levels to LVPECL output levels, ensuring compatibility with a variety of digital systems.
  • Fail-Safe Input: The fail-safe input feature ensures that the outputs are in a high-impedance state when input signals are undetected or inactive, providing additional protection for connected components.
  • Flexible Power Supply: SY58028UMI can operate with a supply voltage ranging from 2.5V to 3.3V, accommodating different system power requirements.
  • Power Dissipation: The device is optimized for low power dissipation, which is critical in high-speed, high-density applications.
  • Package: It comes in a compact 16-pin 3mm x 3mm QFN package, which is suitable for space-constrained applications.

Applications

The SY58028UMI is a versatile component that can be used in a variety of applications, including but not limited to:

  • High-speed data systems
  • Telecommunications
  • Networking equipment
  • Automated test equipment
  • Computer peripherals

Conclusion

With its high-speed performance, robust fail-safe feature, and compatibility with multiple power supply voltages, the SY58028UMI from Microchip Technology is an excellent choice for designers looking to enhance their high-speed digital systems. Its compact form factor and power efficiency make it a highly desirable component for modern electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess