EN
  • EN
  • DE

MAX4664CSE

Part No MAX4664CSE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name MAX4664
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881914-MAX4664CSE
Ultra Librarian 3D Model Ultra Librarian MAX4664CSE CAD Model

Description

Maxim Integrated MAX4664CSE Analog Switch

The MAX4664CSE from Maxim Integrated is a high-performance, quad analog switch designed to deliver precision and reliability in a range of applications. This component is part of Maxim's commitment to providing efficient and compact solutions for analog signal switching requirements.

Encased in a 16-pin narrow SO package, the MAX4664CSE offers four normally open (NO) SPST (Single Pole Single Throw) switches. This configuration makes it a versatile choice for multiplexing and signal routing in various systems. Each switch is capable of conducting equally well in both directions when on, and when off, they block voltages up to the power-supply levels.

One of the standout features of the MAX4664CSE is its low on-resistance (RON), typically just 5 ohms. This low on-resistance is matched with an RON flatness of 0.5 ohms across the specified signal range, ensuring minimal signal distortion and attenuation. This characteristic is particularly beneficial for applications requiring high linearity and precision, such as audio signal routing or data acquisition systems.

The device operates from a single +2V to +12V power supply, or from dual ±2V to ±6V supplies, making it flexible for both single and dual supply operations. This range of supply voltages allows the MAX4664CSE to be easily integrated into a variety of circuit designs without the need for additional voltage regulation.

Moreover, the MAX4664CSE features fast switching speeds, with turn-on and turn-off times typically around 150ns, making it suitable for applications that require rapid signal switching. The device also boasts low power consumption, with a quiescent current of just 1µA, which is ideal for power-sensitive applications.

With its ESD tolerance exceeding 2000V per Method 3015.7, the MAX4664CSE provides robust protection for sensitive circuits, ensuring reliability and longevity of the product in the field.

In summary, the MAX4664CSE from Maxim Integrated is a reliable and efficient solution for designers who require a high-quality analog switch with low on-resistance, fast switching, and flexible power supply options. Its robust design and protective features make it an excellent choice for a wide array of applications, from industrial controls to communication systems.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6686 $58.6744
9+ $12.0358 $108.3222
13+ $11.6597 $151.5761
18+ $11.2836 $203.1048
23+ $10.9075 $250.8725
31+ $9.7791 $303.1521
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess