EN
  • EN
  • DE

ST19NP18ER28PVLR

Part No ST19NP18ER28PVLR
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 342937-ST19NP18ER28PVLR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST19NP18ER28PVLR CAD Model

Description

The ST19NP18ER28PVLR is a cutting-edge semiconductor product from STMicroelectronics, one of the leading manufacturers in the electronics and semiconductor industry. This product is designed to cater to the demanding needs of modern electronic applications, providing a robust and efficient solution for a variety of uses.

At its core, the ST19NP18ER28PVLR is built on a sophisticated platform that ensures high performance and reliability. It is integrated with advanced technologies that enable it to deliver exceptional functionality while maintaining energy efficiency. This makes it an ideal component for power-sensitive devices, where maintaining a balance between performance and power consumption is crucial.

The ST19NP18ER28PVLR boasts a compact form factor, which allows it to fit into tight spaces without compromising its operational capabilities. This feature is particularly beneficial for portable and space-constrained applications, where every millimeter counts. Despite its small size, it does not sacrifice performance, ensuring that users can enjoy the full benefits of its capabilities.

One of the standout features of this product is its robustness in harsh environments. It is designed to withstand extreme temperatures, electrical noise, and other challenging conditions that are commonly encountered in industrial and automotive applications. This durability ensures that the ST19NP18ER28PVLR can operate reliably in situations where other components might fail, providing peace of mind for manufacturers and end-users alike.

Furthermore, the ST19NP18ER28PVLR is equipped with advanced security features, making it a secure choice for applications that handle sensitive data or require protection against malicious attacks. STMicroelectronics has a long-standing commitment to security, and this product reflects that dedication by incorporating the latest security protocols and encryption technologies.

In conclusion, the ST19NP18ER28PVLR from STMicroelectronics is a versatile and powerful component that meets the stringent requirements of today's electronic devices. Its combination of performance, efficiency, compactness, robustness, and security makes it an excellent choice for a wide range of applications, including industrial, automotive, and consumer electronics.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9385 $61.0025
150+ $0.7701 $115.5150
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6979 $289.6285
555+ $0.6257 $347.2635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,700 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess