The ST92195C7B1/MSA is a sophisticated microcontroller unit (MCU) from STMicroelectronics, designed for advanced embedded control applications. This high-performance MCU is part of the ST9 family, which is renowned for its robust architecture, exceptional reliability, and versatility in addressing a wide range of industrial and consumer applications.
Key Features
- Core: The MCU is built on a powerful 8/16-bit ST9+ core, providing a perfect balance between processing power and energy efficiency. This makes it suitable for applications that demand complex computations without compromising on power consumption.
- Memory: It comes equipped with 192 KB of on-chip ROM, ensuring ample space for application code, and 1 KB of RAM for temporary data storage and efficient operation.
- Clock Speed: The device operates at a clock speed of up to 16 MHz, delivering high-speed performance that can meet the needs of time-sensitive tasks.
- I/O Ports: The ST92195C7B1/MSA features a variety of input/output ports, including multiple general-purpose I/O lines, which provide the flexibility needed to interface with a range of peripherals and external devices.
- Peripheral Features: It includes an array of integrated peripherals, such as a 10-bit analog-to-digital converter (ADC), serial communication interfaces, and a watchdog timer to enhance system reliability.
- Power Management: Advanced power management options are available to optimize power consumption for various operating modes, making it ideal for battery-powered or energy-sensitive applications.
Applications
The ST92195C7B1/MSA is a versatile MCU that can be used in a multitude of applications. It is particularly well-suited for automotive systems, home appliances, industrial control systems, and smart sensors. Its robust design and integrated features make it a preferred choice for engineers and developers looking to create reliable and efficient embedded systems.
Conclusion
STMicroelectronics' ST92195C7B1/MSA microcontroller is a testament to the company's commitment to providing advanced technology solutions. With its powerful core, extensive memory, and integrated peripherals, this MCU stands out as an excellent choice for developers who require a high-performance, feature-rich platform for their next project.