Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 2.7V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 250mA
Rds On 80mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TPS2046
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1272104-TPS2046D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2046D CAD Model

Description

The TPS2046D, manufactured by Texas Instruments, is a robust, high-performance power distribution switch designed for USB applications. This device is specifically engineered to manage power distribution on the Universal Serial Bus (USB) ports, which are ubiquitous in modern computing and consumer electronics.

Key Features

  • Multiple USB Ports: The TPS2046D supports up to four USB ports, making it an ideal solution for systems that require multiple USB connections.
  • Current Limiting: Each channel of the TPS2046D is protected by an accurate current-limiting circuit that helps prevent damage to the host device caused by overcurrent conditions.
  • Thermal Shutdown: The device includes a thermal shutdown feature that protects against overheating. If the junction temperature exceeds a preset limit, the thermal protection circuitry shuts down the device to prevent damage.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates only when the input voltage is within an acceptable range, enhancing the safety and reliability of the USB ports.

Applications

The TPS2046D is suitable for a variety of applications where power distribution and protection are critical. Common applications include:

  • Desktop and notebook computers
  • USB hubs and docking stations
  • Peripheral power management
  • Consumer electronics

Technical Specifications

The device operates over a wide input voltage range and offers several technical specifications that make it a flexible choice for USB power management:

  • Input Voltage Range: 2.7V to 5.5V
  • Output Current: Up to 500mA per channel
  • On-Resistance: Typically 70mΩ per channel
  • Package: Offered in a 16-pin TSSOP (Thin Shrink Small Outline Package)

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS2046D is no exception. This product is built to meet high standards, ensuring reliable performance in a wide range of operating conditions.

Ordering Information

The TPS2046D is available for order through Texas Instruments' official distributors. Detailed ordering and product information can be found on the Texas Instruments website or by contacting their sales representatives.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 3.8A PG-TO252-5
Lowest to $17.9284
ECAD model for AUIPS7125R
Rohm Semiconductor
IC PWR SWITCH P-CHAN 1:1 SOP-J8 / Power Switch/Driver 1:1 P-Channel 6.5A 8-SOP-J
Need more? Email Us
ECAD model for BV1LB150FJ-CE2
ON Semiconductor
IC PWR SWITCH P-CHAN 1:2 8SOIC / Power Switch/Driver 1:2 P-Channel 1.5A 8-SOIC
Need more? Email Us
ECAD model for NCP382LD15AAR2G
Toshiba Semiconductor and Storage
IC PWR DRIVER P-CHAN 1:1 20DIP / Power Switch/Driver 1:1 P-Channel 400mA 20-DIP
Need more? Email Us
ECAD model for TBD62789APG
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 3:8 24SOIC / Power Switch/Driver 3:8 N-Channel 350mA 24-SOIC
Need more? Email Us
ECAD model for A6A259KLBTR
Texas Instruments
5.5-V, 10-A, 4-MON-RESISTANCE LO / Power Switch/Driver 1:1 N-Channel 10A 10-WQFN-HR (1.5x2)
Lowest to $1.4364
ECAD model for TPS22998RYZR
Diodes Incorporated
LOAD SWITCH X1-WLB0808-4 T&R 3K / Power Switch/Driver 1:1 P-Channel 2A X1-WLB0808-4
Lowest to $0.2094
ECAD model for AP22916BCA4-7
Monolithic Power Systems Inc.
7M PROTECTION SWITCH WITH CURREN
Lowest to $6.2326
ECAD model for MPQ5069GQV-AEC1-P
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 SOT26 / Power Switch/Driver 1:1 P-Channel 2A SOT-26
Lowest to $0.3119
ECAD model for AP22913W6-7

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention