EN
  • EN
  • DE

ST72521BMXK

Part No ST72521BMXK
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description ST72521B/MXK St
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096575-ST72521BMXK
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST72521BMXK CAD Model

Description

The ST72521BMXK is a versatile and powerful microcontroller designed by STMicroelectronics, tailored for a wide range of applications that require robust performance and reliability. This microcontroller is part of the ST7 family, which is well-known for its high integration of features and cost-effectiveness, making it a popular choice for both industrial and consumer applications.

Key Features

  • Core: The ST72521BMXK is built around a high-performance 8-bit CPU, offering a maximum clock frequency of up to 8 MHz. This provides a solid balance between power consumption and processing capability, suitable for various embedded system applications.
  • Memory: It comes equipped with 16 Kbytes of Flash program memory, which is both versatile and reliable, ensuring long-term program storage with high resistance to corruption. Additionally, it includes 512 bytes of RAM for efficient data handling and manipulation during operation.
  • I/O Ports: The microcontroller features 28/32 multifunctional bidirectional I/O lines, allowing for flexible interfacing with external peripherals and devices. These I/O lines are highly configurable and can support a range of functionalities to meet specific application requirements.
  • Timers: It contains an array of timers, including a main clock controller with a watchdog, a real-time base, and a complex timer structure for advanced timing operations. These timers are crucial for tasks requiring precise timing and scheduling.
  • Communication Interfaces: The ST72521BMXK supports multiple communication protocols, including SPI and SCI (UART), enabling it to easily communicate with other microcontrollers, sensors, and external modules.
  • Robustness: Designed with a focus on reliability, it features an extended operating temperature range and protection against over-voltage, ensuring stable operation even in harsh environments.

Applications

The ST72521BMXK is suitable for a broad spectrum of applications, including but not limited to automotive systems, home appliances, personal electronics, and industrial control systems. Its rich set of features and robust design make it an excellent choice for designers looking for a microcontroller that can deliver consistent performance and adapt to various operational demands.

For detailed technical specifications, application notes, and support resources, please refer to the official STMicroelectronics website or contact their support team.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess