EN
  • EN
  • DE

MAX7534KN

Part No MAX7534KN
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706415-MAX7534KN
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7534KN CAD Model

Description

Maxim Integrated MAX7534KN Precision DAC

The MAX7534KN from Maxim Integrated is a high-precision digital-to-analog converter (DAC) designed for applications that demand accurate analog output from a digital signal. This integrated circuit is part of a family of monolithic CMOS DACs that offer 12-bit resolution and are optimized for the highest accuracy and stability.

Key Features

  • 12-Bit Resolution: The MAX7534KN provides 12-bit resolution, ensuring fine granularity in the analog output for applications requiring precise control.
  • Low Power Consumption: Designed with power efficiency in mind, this DAC is suitable for battery-powered devices and other power-sensitive applications.
  • High Accuracy: With its precision design, the MAX7534KN achieves excellent accuracy, minimizing the error in digital-to-analog conversion.
  • 4-Quadrant Multiplying: The DAC is capable of 4-quadrant multiplying, allowing it to handle both bipolar and unipolar input signals effectively.
  • Settling Time: It offers a fast settling time, which is crucial for applications that require quick response times.
  • Package: The device comes in a 18-pin PDIP package, making it easy to integrate into a wide range of electronic systems.

Applications

The MAX7534KN is suitable for various applications, including:

  • Process control systems
  • Data acquisition systems
  • Automated test equipment
  • Digital gain and offset adjustment
  • Industrial automation

Technical Specifications

The technical specifications of the MAX7534KN DAC include:

  • Supply Voltage: 5V ±5%
  • Digital Interface: Parallel
  • Operating Temperature Range: 0°C to +70°C
  • Reference Voltage: Adjustable

In summary, the Maxim Integrated MAX7534KN is a versatile and reliable DAC that combines high resolution with low power consumption and fast performance. Its suitability for a broad range of applications makes it an excellent choice for designers looking to integrate precise digital-to-analog conversion capabilities into their systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess