CD74HCT14E High-Speed CMOS Logic Hex Schmitt-Trigger Inverters
The CD74HCT14E is a high-speed Hex Schmitt-Trigger Inverter designed and manufactured by Texas Instruments. This integrated circuit is part of the HCT (High-speed CMOS, TTL-compatible) family, which combines the low power advantages of CMOS circuitry with the ability to interface with TTL logic levels. The CD74HCT14E provides six independent inverter gates with Schmitt-trigger action on each input, making it a versatile component for a wide range of applications in digital electronics.
The Schmitt-trigger feature on each inverter input provides a hysteresis loop that enhances noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals, which is essential for applications that require stable and reliable operation. This characteristic makes the CD74HCT14E particularly suitable for wave-shaping circuits, signal conditioning, or for use as an oscillator in various timing circuits.
Key specifications of the CD74HCT14E include:
- Logic Type: Inverter Schmitt Trigger
- Number of Circuits: 6
- Input Capacitance: 10 pF
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature: -55°C to 125°C
- Mounting Type: Through Hole
- Package / Case: PDIP-14
The device is packaged in a 14-pin DIP (Dual In-line Package), which is suitable for through-hole mounting, making it easy to integrate into prototyping boards or final production PCBs. The operating temperature range from -55°C to 125°C ensures reliability over a broad range of environmental conditions.
Whether you're designing an industrial control system, a consumer electronic product, or experimenting in a laboratory setting, the CD74HCT14E offers a reliable and efficient solution for your digital logic inverting needs. With Texas Instruments' reputation for high-quality electronic components, you can trust the CD74HCT14E to perform consistently in your electronic projects.