Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Applications Smart Card
Voltage - Supply 3V, 5V
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Mounting Type Surface Mount
Base Product Number ST8034
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 344151-ST8034ATDT
Ultra Librarian 3D Model Ultra Librarian ST8034ATDT CAD Model

Description

ST8034ATDT - STMicroelectronics

The ST8034ATDT is a high-performance smartcard interface chip from the reputable semiconductor manufacturer, STMicroelectronics. This advanced integrated circuit (IC) is designed to serve as a bridge between a smart card and a microcontroller or microprocessor in various secure electronic applications. With its robust feature set and compliance with international standards, the ST8034ATDT is an ideal solution for applications such as banking, telecommunications, and secure access control systems.

Key Features:

  • ISO 7816 Compliant: The ST8034ATDT adheres to the ISO 7816 standard for smart card interfaces, ensuring compatibility with a wide range of smart cards used globally for secure transactions and identification.
  • Supply Voltage Range: It operates over a wide supply voltage range, accommodating various application requirements and simplifying design considerations for system integrators.
  • Programmable Current Protection: This IC features programmable current protection to safeguard the smart card and the interface from electrical overstress, enhancing the reliability and longevity of the system.
  • Low Power Consumption: Designed with power efficiency in mind, the ST8034ATDT minimizes power consumption during operation, making it suitable for battery-powered devices.
  • High-speed Interface: The device supports high communication speeds between the card and the host system, enabling quick data transfer and efficient operation.
  • ESD Protection: The ST8034ATDT includes built-in Electrostatic Discharge (ESD) protection circuits, which protect against damage from static electricity, ensuring robust operation in various environments.

Applications:

The versatility of the ST8034ATDT makes it suitable for a broad array of applications, including but not limited to:

  • Banking systems (ATMs, POS terminals)
  • Identification and security systems
  • Telecommunications (SIM card readers)
  • Pay television systems
  • Public transportation payment systems

Overall, the ST8034ATDT from STMicroelectronics is a top-tier smartcard interface IC that combines performance, security, and reliability, making it an excellent choice for designers and manufacturers looking to integrate smart card technology into their products.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 16SO / 2-Channel I2C Multiplexer Interface 16-SO
Need more? Email Us
ECAD model for PCA9541D/03,118
Others
Need more? Email Us
ECAD model for NET2890
Melexis Technologies NV
IC INTERFACE SPECIALIZED 28QFN / LIN Controller Interface 28-QFN (5x5)
Lowest to $67.4341
ECAD model for MLX80105KLQ-EAA-000-SP
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC / System Basis Chip Interface 32-SOIC-EP
Lowest to $12.2975
ECAD model for MCZ33905DS5EK
NXP / Nexperia
IC INTERFACE SPECIALIZED 14TSSOP / 2-Channel I2C Multiplexer Interface 14-TSSOP
Need more? Email Us
ECAD model for PCA9543CPW,118
NXP / Nexperia
IC INTERFACE SPECIALIZED 48HWQFN / DVI, HDMI Level Switching Interface 48-HWQFNR (7x7)
Need more? Email Us
ECAD model for PTN3300AHF,518
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Interface 32-TQFN (3x6)
Need more? Email Us
ECAD model for PI3HDMI511AZLEX
Intel
Lowest to $26.8616
ECAD model for LXT16642MF
STMicroelectronics
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Reader, Writer Interface 28-TSSOP
Lowest to $3.0090
ECAD model for ST8024LCTR

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.6136 $72.6120
100+ $1.3241 $132.4100
155+ $1.2826 $198.8030
210+ $1.2413 $260.6730
270+ $1.1999 $323.9730
365+ $1.0758 $392.6670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,070 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention