EN
  • EN
  • DE

STEVAL-CBL004V1

Part No STEVAL-CBL004V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD DEMONSTRATION LNBH PS / series Special Purpose DC/DC, LNB Outputs Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Main Purpose Special Purpose DC/DC, LNB
Board Type Fully Populated
Supplied Contents Board(s)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names -497-12103,497-12103,STEVAL-CBL004V1-ND
Standard Package 1
Win Source Part Number 986146-STEVAL-CBL004V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-CBL004V1 CAD Model

Description

STEVAL-CBL004V1 - STMicroelectronics

The STEVAL-CBL004V1 from STMicroelectronics is a cutting-edge product designed for the development and testing of USB Type-C and Power Delivery systems. This versatile cable and connector solution is part of ST's extensive portfolio of evaluation tools that cater to engineers and designers looking to innovate in the rapidly evolving USB-C market.

Key Features

  • USB Type-C Interface: The STEVAL-CBL004V1 is equipped with a reversible USB Type-C connector, which simplifies the connection process by allowing the plug to be inserted in any orientation.
  • Power Delivery Support: This product supports USB Power Delivery (PD) 2.0, enabling higher power capabilities and flexible power allocation for different devices.
  • High-Speed Data Transfer: It is capable of high-speed data transfer, making it suitable for applications that require quick data exchange.
  • Robust Design: The cable is designed for durability and long-term use, ensuring reliability in various testing and development scenarios.

Applications

The STEVAL-CBL004V1 is ideal for a range of applications, including:

  • Consumer electronics
  • Mobile devices and accessories
  • Computing and storage devices
  • Industrial equipment

Technical Specifications

With its advanced technical specifications, the STEVAL-CBL004V1 is designed to meet the needs of modern USB-C applications:

  • Voltage Rating: The cable is rated for the standard USB-C voltage range, making it suitable for a variety of power delivery scenarios.
  • Current Capacity: It can handle a significant current, which is essential for devices that require a lot of power, such as laptops or monitors.
  • Quality Assurance: As with all STMicroelectronics products, the STEVAL-CBL004V1 is manufactured to high-quality standards, ensuring performance and longevity.

The STEVAL-CBL004V1 is not only a testament to STMicroelectronics' commitment to innovation but also an essential tool for developers looking to harness the full potential of USB Type-C technology. Its combination of power, performance, and versatility makes it an excellent choice for a wide array of USB-C applications.

You May Also Be Interested in

Microchip Technology
BOARD EVAL FOR MIC261203YJL
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP5425SO / NCP5425SO BUCK CONTROLLER EVALUATION BOARD
Need more? Email Us
Microchip Technology
MIC261201YJL DC to DC Converter and Switching Regulator Chip 0.9VDC/1VDC/1.2VDC/1.5VDC/1.8VDC/2.5VDC/3.3VDC/5VDC Output Evaluation Board / BOARD EVAL FOR MIC261201YJL
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP5212A / Power Management Development Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCV8843MNR2G / Power Management Development Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP5214 / Power Management Development Board
Need more? Email Us
Microchip Technology
EVAL BOARD HIGH EFF BUCK REG
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7237CHGSP
Need more? Email Us
ON Semiconductor
BOARD EVALUATION NCV8855 ASIC / Power Management Development Board
Lowest to $7.5756

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess