EN
  • EN
  • DE

TS3021ICT

Part No TS3021ICT
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC COMP R-R 1.8V HS SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Push-Pull
Supply Voltage - Operating 1.8 V to 5 V
Voltage - Input Offset (Max) 6mV @ 5V
Current - Input Bias (Max) 0.16μA @ 5V
Current - Quiescent (Max) 90μA
CMRR, PSRR (Typ) 79dB CMRR
Propagation Delay (Max) 105ns
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 035031-TS3021ICT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS3021ICT CAD Model

Description

The TS3021ICT from STMicroelectronics is a high-precision, low-power comparator that is designed to provide a reliable solution for a wide range of applications. This comparator is part of ST's range of micro-power devices, which are optimized for power-sensitive and portable applications where efficiency and battery life are critical.

Key Features

  • Accuracy: The TS3021ICT boasts a precise voltage comparison threshold, ensuring accurate and dependable operation in various circuits.
  • Low Power Consumption: With its micro-power consumption, this comparator is ideal for battery-operated devices, reducing the overall power demand and extending battery life.
  • Fast Response Time: It provides a quick response, which is essential for applications requiring rapid signal processing and timely actions.
  • Wide Supply Voltage Range: The device can operate over a broad range of supply voltages, making it versatile for use in multiple system configurations.
  • Push-Pull Output: The comparator features a push-pull output stage that eliminates the need for an external pull-up resistor, simplifying design and reducing component count.
  • Temperature Range: It operates within an extended temperature range, ensuring consistent performance across various environmental conditions.

Applications

The TS3021ICT is suitable for a multitude of applications, including:

  • Battery chargers
  • Power supply control
  • Window comparators
  • Level shifters
  • Portable electronics
  • Analog-to-digital converters (ADCs)

Technical Specifications

The device comes in a compact 5-pin SOT23-5 package, which is conducive to space-constrained applications. Additionally, the TS3021ICT can operate at a temperature range from -40°C to +125°C, accommodating a wide variety of operating conditions.

Conclusion

Overall, the TS3021ICT from STMicroelectronics is a compelling choice for designers looking for a high-performance comparator that balances precision, power efficiency, and versatility. Whether it's for industrial, automotive, or consumer electronics, the TS3021ICT is engineered to meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4150 $56.6000
80+ $1.3254 $106.0320
120+ $1.2806 $153.6720
170+ $1.1911 $202.4870
220+ $1.1463 $252.1860
275+ $1.1015 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,749 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess