EN
  • EN
  • DE

LE88231DLC

Part No LE88231DLC
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Function Telecom Circuit
Interface PCM
Number of Circuits 2
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-eLQFP
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810083-LE88231DLC
Ultra Librarian 3D Model Ultra Librarian LE88231DLC CAD Model

Description

Microchip Technology LE88231DLC: High-Performance Line Driver

The LE88231DLC from Microchip Technology is a state-of-the-art line driver that is designed to meet the rigorous demands of modern communication networks. This product is part of the Microchip's portfolio of telecommunications ICs, which are renowned for their reliability, performance, and integration capabilities.

At its core, the LE88231DLC is built to drive complex loads with high efficiency. Its primary application is in the realm of Digital Subscriber Line (DSL) systems, where it is used to amplify signals over telephone lines. The driver supports a wide range of DSL standards, including ADSL, ADSL2, ADSL2+, and VDSL2, making it a versatile choice for various network infrastructures.

One of the key features of the LE88231DLC is its low power consumption, which not only reduces operational costs but also minimizes heat dissipation – a critical factor in densely packed electronic systems. This is achieved through Microchip's innovative power management technology, which ensures that the device operates efficiently without sacrificing performance.

The device is also characterized by its exceptional signal integrity. It boasts a high signal-to-noise ratio (SNR) and low distortion levels, ensuring that data is transmitted with clarity and precision. This is crucial for maintaining high-speed internet connections and reducing error rates in data transmission.

The LE88231DLC comes in a compact, surface-mount package, which allows for easy integration into a wide range of telecommunications equipment. Its small footprint is ideal for space-constrained applications, and its robust design ensures long-term reliability even in harsh operating environments.

For developers and engineers looking to build or upgrade DSL systems, the LE88231DLC line driver from Microchip Technology offers an optimal blend of performance, efficiency, and integration. Its advanced features enable service providers to deliver high-speed internet services to end-users, making it an essential component in today's fast-paced digital world.

You May Also Be Interested in

ST-Ericsson Inc
Need more? Email Us
Infineon Technologies
Lowest to $21.6228
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Others
Lowest to $18.3934
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Infineon Technologies
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4328 $51.4624
19+ $5.2782 $100.2858
30+ $5.1132 $153.3960
41+ $4.9483 $202.8803
53+ $4.7834 $253.5202
70+ $4.2885 $300.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess