EN
  • EN
  • DE

MT9075BP1

Part No MT9075BP1
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 68PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Function Transceiver
Number of Circuits 1
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 150mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 68-LCC (J-Lead)
Supplier Device Package 68-PLCC (24.23x24.23)
Standard Package 18 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 645271-MT9075BP1
Ultra Librarian 3D Model Ultra Librarian MT9075BP1 CAD Model

Description

Introducing the Microchip Technology MT9075BP1

Microchip Technology presents the MT9075BP1, a cutting-edge component designed to deliver exceptional performance in telecommunications applications. This product is part of the Microchip's portfolio of telecommunication interface products and is tailored to meet the rigorous demands of the industry.

Key Features of the MT9075BP1

  • High Integration: The MT9075BP1 is a highly integrated device that simplifies design and reduces the need for multiple discrete components. It is engineered to provide a comprehensive solution in a single package, enhancing reliability and streamlining the product development process.
  • Superior Performance: With its advanced technology, the MT9075BP1 ensures high-quality signal processing, which translates to clear and reliable communications. It is built to perform consistently under various conditions, ensuring that it can handle the demands of modern telecommunication systems.
  • Flexibility: This component is designed with flexibility in mind, supporting a range of applications and configurations. Whether it's for voice, data, or video communications, the MT9075BP1 can be adapted to suit the specific needs of your project.
  • Low Power Consumption: Energy efficiency is a critical factor in today's electronic components, and the MT9075BP1 excels in this area. Its low power consumption makes it an ideal choice for applications where power availability is limited or where energy savings are a priority.
  • Robust Support: Microchip Technology backs the MT9075BP1 with comprehensive technical support, ensuring that developers have access to the resources they need to successfully integrate this component into their systems.

Applications

The MT9075BP1 is versatile and can be used in a variety of telecommunications applications, including:

  • PBX Systems
  • VoIP Gateways
  • ISDN Terminals
  • Wireless Base Stations

With its robust feature set and Microchip's renowned reliability, the MT9075BP1 is an excellent choice for developers looking to enhance their telecommunication solutions. Its combination of performance, integration, and support makes it a valuable asset in any telecommunications equipment.

For detailed technical specifications, application notes, and support documentation, please visit the Microchip Technology website or contact their customer support team.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.7853 $70.7853
2+ $58.0803 $116.1606
4+ $56.2658 $225.0632
5+ $54.4502 $272.2510
6+ $52.6357 $315.8142
8+ $47.1910 $377.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,434 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess