Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Applications Smart Card Reader, Writer
Voltage - Supply 2.7V ~ 6.5V
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SO
Mounting Type Surface Mount
Base Product Number ST8024
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 519527-ST8024LACDR
Ultra Librarian 3D Model Ultra Librarian ST8024LACDR CAD Model

Description

The ST8024LACDR is a sophisticated interface IC from STMicroelectronics designed to bridge the gap between the digital world and the analog realm of smart card applications. This chip is an essential component for ensuring secure data transactions in various devices such as point-of-sale terminals, access control systems, and public telecommunication systems.

Key Features

  • Smart Card Interface: The ST8024LACDR provides a complete interface for a microcontroller to communicate with ISO7816-3 smart cards. It ensures compliance with the standard protocol for smart card integration.
  • Supply Voltage Range: It operates over a wide range of supply voltages from 2.7V to 5.5V, making it versatile for various application requirements.
  • Programming Voltage: The chip includes a programmable voltage generator that is capable of providing the smart card with the necessary programming voltage (Vpp).
  • Protection Features: It comes with multiple protection features such as short-circuit protection, thermal protection, and an 8 kV ESD protection on the card side, ensuring robustness and reliability in harsh environments.
  • Low Power Consumption: The ST8024LACDR is designed for low power consumption, which is critical for battery-powered devices.
  • Card Detection: It includes a card detection feature that can automatically sense the insertion and removal of a smart card.

Applications

The ST8024LACDR is ideal for a wide array of applications where secure data exchange is a priority. It is commonly used in:

  • Banking terminals and ATMs
  • Identification and access control systems
  • Pay-TV decoders
  • Public transportation validators
  • Medical and healthcare systems

This product is available in a compact 20-pin TSSOP package, making it suitable for space-constrained applications. With its robust design and comprehensive set of features, the ST8024LACDR from STMicroelectronics is the go-to choice for developers looking to integrate smart card functionality into their designs with confidence and ease.

You May Also Be Interested in

Broadcom Limited
IC INTERFACE SPECIALIZED 44PLCC / DC Motor Controller Interface 44-PLCC
Need more? Email Us
ECAD model for HCTL-1100#PLC
STMicroelectronics
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Reader, Writer Interface 28-SO
Lowest to $1.6548
ECAD model for ST8024LACDR
Maxim Integrated
IC INTERFACE SPECIALIZED 8TDFN / USB Charger Emulation Interface 8-TDFN-EP (2x2)
Lowest to $2.0607
ECAD model for MAX14617ETA+T
Texas Instruments
IC INTFACE SPECIALIZED 64HTQFP / Automotive Interface 64-HTQFP (10x10)
Lowest to $23.9394
ECAD model for SN65DSI84TPAPRQ1
Maxim Integrated
IC INTERFACE SPECIALIZED 32TQFN / Data Transport Interface 32-TQFN (5x5)
Lowest to $10.0472
ECAD model for MAX3840ETJ+
Diodes Incorporated
IC INTERFACE SPECIALIZED 48TQFN / HDMI Interface 48-TQFN (7x7)
Lowest to $7.3864
ECAD model for PI3VDP1430ZBEX
Others
Need more? Email Us
ECAD model for NET2890
Texas Instruments
Need more? Email Us
ECAD model for F731651GGU
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Interface 32-TQFN (3x6)
Need more? Email Us
ECAD model for PI3HDMI511AZLEX

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6548 $66.1920
100+ $1.3578 $135.7800
150+ $1.3153 $197.2950
205+ $1.2729 $260.9445
265+ $1.2304 $326.0560
355+ $1.1032 $391.6360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,790 pieces
MOQ: 40 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention