Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Applications Monitoring, Digital Current
Voltage - Supply 5V ~ 25V
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-DIP
Mounting Type Through Hole
Base Product Number L9705
Standard Package 20 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 173654-L9705
Ultra Librarian 3D Model Ultra Librarian L9705 CAD Model

Description

STMicroelectronics Product L9705 Overview

The L9705 from STMicroelectronics is a highly integrated device designed to meet the demanding requirements of automotive applications. As a part of STMicroelectronics' extensive product lineup, the L9705 is engineered to provide reliable performance under the harsh conditions typically found in automotive environments.

Key Features

  • Durable Construction: The L9705 is built to withstand the temperature variations, vibrations, and electrical noise that are common in automotive settings.
  • High Integration: This device integrates multiple functions into a single chip, reducing the need for additional components and simplifying design and assembly processes.
  • Efficiency: Designed for power-sensitive applications, the L9705 offers efficient operation, minimizing energy consumption and heat generation.

Applications

The versatility of the L9705 makes it suitable for a wide range of applications within the automotive sector. It is commonly used in engine control units, transmission control modules, and other systems that require high reliability and integration.

Technical Specifications

Parameter Value Operating Temperature Range -40°C to +150°C Package Type Robust and compact packaging options suitable for automotive applications Supply Voltage Optimized for typical automotive battery voltages

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The L9705 is no exception, undergoing rigorous testing to ensure it meets the stringent quality standards required for automotive components. This includes testing for endurance, thermal resistance, and electrical stability, ensuring the L9705 operates reliably over its intended lifespan.

Ordering Information

For purchasing and detailed information about the L9705, customers can visit the STMicroelectronics website or contact their local sales office. The product is available in various package options, with bulk and reel packaging available to accommodate different production requirements.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 16SO / 2-Channel I2C Multiplexer Interface 16-SO
Need more? Email Us
ECAD model for PCA9541D/03,118
ON Semiconductor
Lowest to $3.1202
ECAD model for LA73026AV
Maxim Integrated
IC INTERFACE SPECIALIZED 8TDFN / USB Charger Emulation Interface 8-TDFN-EP (2x2)
Lowest to $2.0607
ECAD model for MAX14617ETA+T
Texas Instruments
TLK4201EA 4.25 GBPS CABLE AND PC / Interface
Need more? Email Us
ECAD model for TLK4201EARGTT
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Interface 32-TQFN (3x6)
Need more? Email Us
ECAD model for PI3HDMI511AZLEX
Microchip Technology
Need more? Email Us
ECAD model for SLC88B17
Intel
Lowest to $26.8616
ECAD model for LXT16642MF
Others
Need more? Email Us
ECAD model for NET2890
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC / System Basis Chip Interface 32-SOIC-EP
Lowest to $12.2975
ECAD model for MCZ33905DS5EK

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention