EN
  • EN
  • DE

STPS10LCD100CT

Part No STPS10LCD100CT
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839118-STPS10LCD100CT
Ultra Librarian 3D Model Ultra Librarian STPS10LCD100CT CAD Model

Description

STPS10LCD100CT Power Schottky Rectifier by STMicroelectronics

The STPS10LCD100CT is a robust and highly efficient Power Schottky Rectifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This component is particularly well-suited for switch mode power supplies and high-frequency DC to DC converters due to its low forward voltage drop and high current capability. Its state-of-the-art design ensures that it can handle high surge currents without suffering damage, making it an ideal choice for applications requiring a reliable and durable power rectification solution.

Key Features:

  • High Junction Temperature Capability: This rectifier can operate at junction temperatures as high as 150°C, ensuring reliable performance even under extreme conditions.
  • Low Forward Voltage Drop: The device features a very low forward voltage drop, which helps to reduce power losses and improve efficiency in power conversion applications.
  • High Surge Current Capability: The STPS10LCD100CT is capable of withstanding high surge currents, making it suitable for applications that may experience short duration overload conditions.
  • Dual Center Tap Configuration: The rectifier comes in a dual center tap configuration, housed in a TO-220AB package, which allows for easy installation and convenient thermal management.

Applications:

  • Switch mode power supplies (SMPS)
  • High-frequency DC to DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Automotive electrical systems

The STPS10LCD100CT is built with robust and reliable Schottky technology, providing a high-quality solution for designers and engineers. Its combination of low power loss, high efficiency, and thermal performance makes it an excellent choice for a wide range of power rectification needs. With the backing of STMicroelectronics' expertise in semiconductor technology, the STPS10LCD100CT stands out as a top-performing component in its class.

For detailed specifications and application notes, engineers and designers are encouraged to consult the datasheet and technical documentation provided by STMicroelectronics. This will ensure the proper integration of the STPS10LCD100CT into their projects, taking full advantage of its capabilities and features.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess