Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Applications Keypads and Alarm Systems
Supply Voltage - Operating 6 V to 28 V
Case / Package 20-SO
Mounting Surface Mount
Win Source Part Number 127315-L4969URD-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L4969URD-E CAD Model

Description

Product Overview: STMicroelectronics L4969URD-E

The L4969URD-E is a robust and efficient power management integrated circuit designed by the renowned semiconductor manufacturer, STMicroelectronics. This advanced component is specifically engineered to cater to the demanding requirements of automotive applications, ensuring high reliability and performance under harsh operating conditions.

Key Features

  • Voltage Regulation: The L4969URD-E provides stable voltage regulation, with an input voltage range that accommodates the fluctuations common in automotive power systems. This ensures a consistent output voltage, critical for sensitive electronic components.
  • Thermal Protection: With built-in thermal shutdown, the device guarantees protection against overheating. This feature is vital for maintaining the integrity and longevity of both the IC and the surrounding components in the event of excessive temperature rise.
  • Load Dump Protection: The L4969URD-E is designed to withstand load dump pulses, which are surges in the power supply that can occur when a car battery is disconnected while the alternator is charging. This protection is crucial for preventing damage to the electronic circuitry.
  • Low Standby Current: To preserve battery life, the L4969URD-E features a low standby current, making it an energy-efficient choice for applications where power conservation is essential, such as in vehicles with start-stop technology.

Applications

The L4969URD-E is ideal for a wide range of automotive applications, including but not limited to:

  • Body control modules
  • Infotainment systems
  • Instrument clusters
  • Telematics

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The L4969URD-E is manufactured using industry-leading processes and is subjected to rigorous testing to ensure it meets the stringent requirements of automotive-grade components. With its advanced features and proven dependability, the L4969URD-E is a superior choice for power management in automotive electronics.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the L4969URD-E datasheet available on the STMicroelectronics website.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 42TQFN / HDMI Redriver, Level Shifter Interface 42-TQFN (9x3.5)
Lowest to $4.9296
ECAD model for PI3HDX1204EZHEX
STMicroelectronics
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Reader, Writer Interface 28-SO
Lowest to $1.6548
ECAD model for ST8024LACDR
ON Semiconductor
Lowest to $3.1202
ECAD model for LA73026AV
National Semiconductor (TI)
TELECOM IC, PDSO6
Lowest to $4.1170
ECAD model for DS38EP100SD
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SO / 2-Channel I2C Multiplexer Interface 16-SO
Need more? Email Us
ECAD model for PCA9541D/03,118
Texas Instruments
Need more? Email Us
ECAD model for F731651GGU
Maxim Integrated
IC INTERFACE SPECIALIZED 8TDFN / USB Charger Emulation Interface 8-TDFN-EP (2x2)
Lowest to $2.0607
ECAD model for MAX14617ETA+T
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Translating Switch Interface 20-TSSOP
Lowest to $1.0590
ECAD model for PCA9545APWT
Intel
Lowest to $26.8616
ECAD model for LXT16642MF

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention