EN
  • EN
  • DE
  • IT

ST7FMC2R7T6TR

Part No ST7FMC2R7T6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 64LQFP  /  ST7 series Microcontroller IC 8-Bit 8MHz 48KB (48K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity LINbusSCI, SPI
Peripherals LVD, Motor Control PWM, POR, PWM, WDT
Number of I/O 44
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
RAM Size 1.5K x 8
Supply Voltage - Operating 3.8V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Base Product Number ST7FM
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263280-ST7FMC2R7T6TR
Ultra Librarian 3D Model Ultra Librarian ST7FMC2R7T6TR CAD Model

Description

ST7FMC2R7T6TR Motor Control Microcontroller by STMicroelectronics

The ST7FMC2R7T6TR is a sophisticated motor control microcontroller designed by STMicroelectronics, aiming to cater to the demanding needs of modern motor control applications. This microcontroller is specifically engineered for three-phase brushless DC motor control, providing a cost-effective and power-efficient solution for a wide range of applications such as automotive, industrial automation, and consumer electronics.

Key Features:

  • Core: The microcontroller is built around an 8-bit CPU core, offering a perfect balance between processing power and power consumption, making it an ideal choice for battery-powered or energy-conscious applications.
  • Memory: It comes with 8 KB of Flash program memory, ensuring ample space for complex motor control algorithms and user application code. The Flash memory is also in-circuit programmable, which allows for easy firmware updates and enhancements.
  • Peripherals: The ST7FMC2R7T6TR boasts a range of integrated peripherals, including a 10-bit ADC, three-phase motor control PWM unit, and a synchronous serial communication interface. These peripherals enable precise motor control and efficient data communication.
  • Motor Control Features: With an advanced PWM unit designed for motor control, this microcontroller offers features such as automatic dead-time generation and emergency stop, which are crucial for the safety and reliability of motor control systems.
  • Protection: The device includes under-voltage lockout (UVLO) and a thermal shutdown protection mechanism, ensuring the system's integrity under adverse conditions.
  • Package: The ST7FMC2R7T6TR is available in a 32-pin LQFP package, which is both space-saving and conducive to efficient PCB layout designs.

Applications:

Thanks to its robust design and feature set, the ST7FMC2R7T6TR is suitable for a diverse range of applications, including:

  • Automotive applications such as engine cooling fans, fuel pumps, and HVAC blowers
  • Industrial applications including robotics, small actuators, and automation systems
  • Consumer electronics like smart home devices, drones, and computer cooling fans

The ST7FMC2R7T6TR from STMicroelectronics is a versatile and reliable solution for designers looking to implement advanced motor control in their products while maintaining cost-efficiency and minimizing the footprint.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess