EN
  • EN
  • DE

SY100ELT20VZI

Part No SY100ELT20VZI
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description 5V/3.3V TTL-TO-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Translator Type Mixed Signal
Channel Type Unidirectional
Channels per Circuit 1
Input Signal TTL
Output Signal PECL
Output Type Differential
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number 100ELT20
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1262844-SY100ELT20VZI
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100ELT20VZI CAD Model

Description

The SY100ELT20VZI is a high-performance, precision-engineered integrated circuit from Microchip Technology, a leading provider in the field of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive portfolio of semiconductor and electronic components designed for use in a wide range of applications across various industries.

Key Features

  • Differential PECL to TTL Translator: The SY100ELT20VZI is designed to translate a differential PECL (Positive Emitter-Coupled Logic) input signal to a TTL (Transistor-Transistor Logic) output level. This feature allows for seamless integration between devices operating at different voltage levels, making it an essential component for mixed-signal applications.
  • High Speed: With its capability to handle high-frequency signals, this translator is well-suited for high-speed data communication and processing tasks, providing reliable performance in demanding environments.
  • Low Power Consumption: The device is optimized for low power operation, which helps to reduce the overall power consumption of the system it is integrated into, thereby enhancing energy efficiency.
  • Temperature Range: It operates over an extended industrial temperature range, making it reliable for use in harsh environmental conditions.
  • Package Type: The SY100ELT20VZI comes in a compact, surface-mount package, which allows for efficient use of board space in densely packed electronic assemblies.

Applications

The versatility of the SY100ELT20VZI makes it suitable for a variety of applications, including:

  • Telecommunication systems
  • Networking equipment such as routers and switches
  • High-speed data acquisition systems
  • Computer peripherals
  • Industrial control and automation systems

Quality and Reliability

Microchip Technology is committed to delivering high-quality products that meet stringent industry standards. The SY100ELT20VZI is manufactured with this commitment in mind, ensuring reliability and performance for critical applications. Customers can expect consistent quality and support from Microchip Technology, making the SY100ELT20VZI a trusted choice for electronic designers and engineers.

You May Also Be Interested in

Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess