EN
  • EN
  • DE

Z00607MA 2BL2

Part No Z00607MA 2BL2
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 600V 0.8A TO92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging AMMO PACKAGE
Status Active
Triac Type Logic - Sensitive Gate
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 800mA
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 9A, 9.5A
Current - Gate Trigger (Igt) (Max) 5mA
Current - Hold (Ih) (Max) 5mA
Configuration Single
Temperature Range - Operating -40°C to 110°C (TJ)
Mounting Through Hole
Case / Package TO-92
Win Source Part Number 036679-Z00607MA 2BL2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z00607MA 2BL2 CAD Model

Description

The Z00607MA 2BL2 is a high-quality triac manufactured by STMicroelectronics, a leader in the semiconductor industry. This triac is designed to provide effective solutions for AC power control applications. It is widely used in a range of applications, including home appliances, lighting systems, and motor control circuits.

Key Features

  • On-state RMS Current: The Z00607MA 2BL2 can handle an RMS current of up to 0.8 A, making it suitable for controlling small power devices.
  • Repetitive Peak Off-state Voltage: With a repetitive peak off-state voltage (VDRM) of 600 V, it ensures reliable operation in various circuit conditions.
  • Gate Trigger Voltage: A low gate trigger voltage (VGT) of 1.3 V typ. allows for easy triggering with simple gate drive circuits.
  • Gate Trigger Current: The triac has a gate trigger current (IGT) of less than 5 mA, which helps in reducing power consumption in the gate drive.
  • Package: Housed in a TO-92 package, the Z00607MA 2BL2 is compact and easily integrated into a wide variety of designs.

Applications

Thanks to its versatility and reliability, the Z00607MA 2BL2 is ideal for use in:

  • Domestic lighting dimmer switches
  • Small motor control circuits for appliances
  • Overvoltage crowbar protection in power supplies
  • Heating regulation systems

Quality and Reliability

STMicroelectronics ensures that the Z00607MA 2BL2 meets the highest quality and reliability standards. The device undergoes rigorous testing and quality control measures to provide consistent performance and durability.

Environmental Compliance

The Z00607MA 2BL2 is compliant with RoHS and other environmental regulations, reflecting STMicroelectronics' commitment to environmental sustainability. Customers can trust that they are choosing a product that meets current environmental standards.

You May Also Be Interested in

Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 8A TO220AB
Lowest to $0.3234
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1361 $57.8425
1,035+ $0.1117 $115.6095
1,605+ $0.1083 $173.8215
2,210+ $0.1048 $231.6080
2,855+ $0.1012 $288.9260
3,820+ $0.0908 $346.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess