EN
  • EN
  • DE

ST7FL09Y0MAE

Part No ST7FL09Y0MAE
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB FLASH 16SOIC / MCU 8-bit ST7 CISC 1.5KB Flash 3.3V/5V 16-Pin SO Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series ST7
Packaging Tube
Part Status Obsolete(EOL)
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SPI
Peripherals PWM, WDT
Number of I/O 13
Program Memory Size 1.5KB (1.5K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 128 x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 5x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 795558-ST7FL09Y0MAE
Popularity Medium
Supply and Demand Status Limited
Family Name ST7FL09
Introduction Date March 27, 2006
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ST7FL09Y0MAE CAD Model

Description

ST7FL09Y0MAE Microcontroller Overview

The ST7FL09Y0MAE is a versatile and powerful 8-bit microcontroller from STMicroelectronics, designed to offer a robust solution for embedded systems. This MCU is part of the ST7 family, which is renowned for its high performance, reliability, and ease of use. The ST7FL09Y0MAE is particularly suitable for automotive and industrial applications due to its wide range of features and capabilities.

Key Features

  • Core: The ST7FL09Y0MAE is built around a high-performance 8-bit core, running at a maximum frequency of 8 MHz. This allows for efficient processing of instructions and smooth operation of applications.
  • Memory: It comes equipped with 8KB of Flash memory, which provides ample space for application code storage, and 384 bytes of RAM for data processing.
  • I/O Ports: The microcontroller features 28/32 multifunctional bidirectional I/O lines, allowing for flexible connection to peripherals and easy integration into a wide range of systems.
  • Timers: With one 16-bit timer and two 8-bit timers, the ST7FL09Y0MAE can handle complex timing tasks, including pulse width modulation (PWM) for motor control or LED dimming applications.
  • Communication Interfaces: It supports serial communication through an SPI and a UART interface, enabling easy data transfer with other devices and systems.
  • Analog Features: The device includes an 8-channel, 10-bit ADC, providing precise analog-to-digital conversion for sensor readings and other analog inputs.
  • Supply Voltage: The operating voltage range of 3.0V to 5.5V makes it suitable for various power environments and ensures compatibility with both 3.3V and 5V logic levels.
  • Temperature Range: With an extended temperature range of -40°C to 85°C, the ST7FL09Y0MAE can reliably operate in harsh environmental conditions.

Applications

The ST7FL09Y0MAE is ideal for a broad spectrum of applications, particularly in the automotive sector where robustness and reliability are crucial. It is well-suited for engine management systems, body control modules, and other in-vehicle electronics. In the industrial space, it can be used for process control, automation systems, and other applications requiring a dependable microcontroller solution.

With its combination of performance, memory, and rich peripheral set, the ST7FL09Y0MAE by STMicroelectronics stands as a solid choice for engineers and designers looking to develop advanced and reliable embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess