ST78L05 Voltage Regulator by STMicroelectronics
The ST78L05 is a reliable and efficient voltage regulator designed and manufactured by the renowned semiconductor company, STMicroelectronics. This compact electronic component is part of the 78L series that offers a fixed positive voltage output, tailored for a wide range of applications. The ST78L05 specifically provides a fixed output voltage of 5V, which is essential for powering many standard logic ICs and microcontrollers in electronic circuits.
One of the key features of the ST78L05 is its ability to maintain a steady 5V output even with variations in input voltage or load conditions. This makes it an excellent choice for providing stable power to sensitive electronic devices. With a maximum output current of 100mA, the ST78L05 is suitable for low power applications such as small electronic gadgets, portable devices, and other digital systems that require a modest power supply.
The ST78L05 comes in a variety of packages including the popular TO-92, SO-8, and other compact surface-mount options, providing flexibility for different PCB layouts and space constraints. Its thermal overload protection ensures that the device remains safe under excessive power conditions, while the short circuit protection feature safeguards the regulator and the connected components from potential damage due to accidental shorts.
Moreover, the ST78L05 boasts a low dropout voltage, which means it can operate effectively even when the difference between the input voltage and the fixed output voltage is minimal. This characteristic is particularly beneficial in battery-operated devices where maximizing the use of available power is crucial.
With its combination of features such as low quiescent current, high ripple rejection, and excellent output voltage tolerance, the ST78L05 from STMicroelectronics is an ideal choice for designers looking for a reliable and efficient voltage regulation solution. Whether it's for consumer electronics, personal computing devices, or industrial controls, the ST78L05 delivers consistent performance that engineers can trust.