EN
  • EN
  • DE

ST72F622L2M1

Part No ST72F622L2M1
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 34SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 23
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 384 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating 0°C to 70°C (TA)
Dimension 34-BSOP (0.295", 7.50mm Width)
Win Source Part Number 1102679-ST72F622L2M1
Family Name ST72F622L2
Introduction Date February 08, 2000
ECCN 3A001
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72F622L2M1 CAD Model

Description

ST72F622L2M1 Microcontroller Overview

The ST72F622L2M1 is a versatile 8-bit microcontroller from STMicroelectronics, which is designed to offer a balanced combination of performance and power efficiency for a wide range of embedded applications. This microcontroller is part of the ST7 family, known for its robust architecture, rich feature set, and ease of use, making it an ideal choice for both complex and simple tasks in various sectors including industrial control, automotive systems, home appliances, and consumer electronics.

Key Features

  • Core: The ST72F622L2M1 is built around a high-performance 8-bit ST7 CPU core, operating at a speed of up to 8 MHz, which provides the computational power necessary for handling complex algorithms and control tasks efficiently.
  • Memory: This microcontroller comes equipped with 2 KB of Flash program memory, which is ideal for storing firmware and application code, and 128 bytes of RAM for data processing.
  • I/O Ports: It features 28 versatile input/output lines that allow for flexible interfacing with a wide range of peripherals and external devices, enabling developers to design highly integrated and interactive systems.
  • Analog-to-Digital Converter (ADC): The integrated 10-bit ADC allows for precise analog signal measurement, which is crucial for sensor-based applications and real-time data acquisition.
  • Communication Interfaces: The ST72F622L2M1 supports a variety of communication protocols including SPI and I²C, facilitating easy data exchange and connectivity with other microcontrollers and peripheral devices.
  • Timer Functions: It includes a range of timers, including a main timer, watchdog timer, and an auto-reload timer, providing developers with powerful tools for time-related tasks and system management.
  • Low Power Consumption: Designed with power efficiency in mind, the microcontroller features several power-saving modes, which help to reduce energy consumption and extend battery life in portable applications.
  • Robustness: The ST72F622L2M1 is engineered to withstand harsh environments and is characterized by its wide operating voltage range and temperature stability.

Applications

The flexibility and feature set of the ST72F622L2M1 make it suitable for a diverse array of applications, such as:

  • Automotive control systems
  • Industrial automation and process control
  • Consumer electronics
  • Home appliances
  • Portable devices
  • Power management systems

In summary, the ST72F622L2M1 microcontroller from STMicroelectronics is a powerful and efficient solution for developers looking to create sophisticated and reliable embedded systems with minimal power consumption.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3650 $59.0150
27+ $4.4017 $118.8459
41+ $4.2643 $174.8363
56+ $4.1268 $231.1008
73+ $3.9894 $291.2262
97+ $3.5770 $346.9690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,070 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess