EN
  • EN
  • DE

JAN1N4153-1

Part No JAN1N4153-1
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 75V 150MA DO35
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 24 Weeks
Features Diode Standard 75 V 150mA (DC) Through Hole DO-35
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/337
Package Bulk
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Through Hole
Package DO-204AH, DO-35, Axial
Case / Package DO-35
Family Name 1N4153
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number 1086-15208, 1086-15208-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922262-JAN1N4153-1
Ultra Librarian 3D Model Ultra Librarian JAN1N4153-1 CAD Model

Description

Microchip Technology's JAN1N4153-1 Diode

The JAN1N4153-1 is a high-quality diode product from Microchip Technology, a leading manufacturer of microcontroller, mixed-signal, analog, and Flash-IP solutions. This particular diode is designed to meet stringent specifications and is ideal for a wide range of applications, including power supply, communication systems, and aerospace industries.

Key Features

  • High Reliability: The JAN1N4153-1 is built to meet or exceed the requirements of the Joint Army/Navy (JAN) specifications, ensuring top performance in demanding environments.
  • Low Leakage Current: It exhibits a low leakage current, making it suitable for high-precision circuits where minimal current loss is critical.
  • Fast Switching Speed: With its fast switching capabilities, this diode is ideal for high-frequency applications, providing efficient operation and reduced signal distortion.
  • Hermetically Sealed: The diode comes in a hermetically sealed package, offering protection against moisture and other environmental conditions that could otherwise compromise its performance.
  • Temperature Range: It is designed to operate within a wide temperature range, maintaining stability and reliability across various thermal conditions.

Applications

The JAN1N4153-1 is versatile and can be used in a variety of electronic circuits. Some common applications include:

  • Power regulation modules
  • Protection circuits
  • Switching power supplies
  • Rectification in power conversion
  • Signal mixing and detection

Quality and Certification

Microchip Technology is committed to delivering products that adhere to the highest standards of quality and reliability. The JAN1N4153-1 is no exception, as it is manufactured under strict quality control measures and is certified to meet the rigorous Military Standards (MIL-STD). Customers can trust that they are getting a product that will perform reliably even under the harshest conditions.

Overall, the JAN1N4153-1 diode from Microchip Technology is an excellent choice for engineers and designers looking for a robust, high-performance component that can withstand the rigors of high-stress applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2360 $61.8000
115+ $1.0142 $116.6330
180+ $0.9824 $176.8320
245+ $0.9508 $232.9460
315+ $0.9191 $289.5165
425+ $0.8240 $350.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,482 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess