Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±1%
Current - Cathode 600μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 032409-TL431ACLPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian TL431ACLPR CAD Model

Description

The TL431ACLPR from Texas Instruments is a three-terminal adjustable shunt regulator with specified thermal stability over applicable automotive, commercial, and military temperature ranges. This versatile device acts as a precision voltage reference and can also be used as a voltage comparator, op-amp, or oscillator in a wide array of applications.

Key Features:

  • Voltage Range: The TL431ACLPR offers an output voltage range from 2.495 V to 36 V with an adjustable set point, providing the flexibility needed for a diverse set of applications.
  • High Accuracy: With a typical temperature coefficient of only 50 ppm/°C, the device offers high accuracy and stability across a broad temperature spectrum, ensuring reliable performance in various environments.
  • Low Output Noise: It features low output noise, making it an excellent choice for sensitive electronics applications where a stable reference voltage is critical.
  • Current Capability: The TL431ACLPR can source or sink up to 100 mA, making it suitable for a wide range of load conditions.
  • Package: The device is available in TO-92 (3) package, making it easy to integrate into a variety of circuit designs.

Applications:

The TL431ACLPR is commonly used in power supplies, battery chargers, and voltage monitoring systems. Its ability to provide a precise reference voltage makes it ideal for:

  • Adjustable voltage and current regulators
  • Switching power supplies
  • Digital voltmeters
  • Op-amp circuitry
  • Analog-to-digital converters (ADCs)
  • Motor control circuits

As a product of Texas Instruments, a leader in semiconductor solutions, the TL431ACLPR is backed by a robust support infrastructure and the guarantee of high manufacturing standards. Whether for industrial, automotive, or consumer electronics, the TL431ACLPR is a reliable choice for precision voltage regulation and reference needs.

You May Also Be Interested in

MaxLinear Inc
THE XRP431L IS A THREE-TERMINAL
Need more? Email Us
ECAD model for XRP431LES5TRR3-F
Renesas Electronics America
SD LINEAR2 SHUNT TYPE REGULATOR
Need more? Email Us
ECAD model for UPC1093G-1-E1-A
Semtech Corporation
Need more? Email Us
ECAD model for SC431CK-1.TR
Semtech Corporation
Need more? Email Us
ECAD model for SC431CSK-2ADJ
Semtech Corporation
IC VREF SHUNT ADJ SOT23
Lowest to $0.7497
ECAD model for SC431LC5SK-2TR
Semtech Corporation
IC VREF SHUNT ADJ SOT23
Need more? Email Us
ECAD model for SC431LISK-.25TR
ON Semiconductor
Precision Analog Voltage References
Lowest to $7.3050
ECAD model for CAT8900B102TBGT3
Semtech Corporation
Need more? Email Us
ECAD model for SC431LCSK-.5.TR
Semtech Corporation
IC VREF SHUNT ADJ SOT23-5
Need more? Email Us
ECAD model for SC4431CSK-1TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
525+ $0.0953 $50.0325
1,120+ $0.0893 $100.0160
1,740+ $0.0863 $150.1620
2,495+ $0.0803 $200.3485
3,240+ $0.0772 $250.1280
4,045+ $0.0742 $300.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 127,530 pieces
MOQ: 525 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention