EN
  • EN
  • DE
  • IT

ST72C124J4B6

Part No ST72C124J4B6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194047-ST72C124J4B6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72C124J4B6 CAD Model

Description

The ST72C124J4B6 is a high-performance microcontroller from STMicroelectronics, designed to offer a robust set of features for a wide range of embedded applications. This 8-bit MCU is based on the industry-proven ST7 core, ensuring reliable operation and compatibility with a broad ecosystem of development tools and software.

Key Features

  • Core: 8-bit ST7 CPU, providing a perfect balance between processing power and energy efficiency, making it suitable for cost-sensitive applications that require low power consumption.
  • Memory: Equipped with 4KB of Flash program memory, which is ideal for small to medium-sized applications. The Flash memory is In-System Programmable (ISP) and In-Application Programmable (IAP) for greater flexibility.
  • RAM: 128 bytes of true data EEPROM, which offers high endurance and data retention, ensuring the reliability of non-volatile memory storage.
  • Clock: An integrated oscillator and clock system that supports up to 8 MHz, providing accurate timing for control applications.
  • I/O Ports: 25 multifunctional bidirectional I/O lines, which can be programmed to support various peripheral functions, providing versatility in interfacing with external components.
  • Timers: Multiple 16-bit timers with input capture, output compare, and PWM functionalities, enabling precise timing and control for a variety of tasks.
  • Communication Interfaces: Includes an SPI interface and an I2C interface, facilitating easy communication with other microcontrollers, sensors, and peripherals.
  • Analog Features: 10-bit Analog-to-Digital Converter (ADC) with multiple channels, providing the capability to interface with analog sensors and convert their signals for digital processing.
  • Supply Voltage: Operates over a wide range of supply voltages from 3.0 V to 5.5 V, accommodating various power supply configurations.
  • Temperature Range: Designed to operate over an industrial temperature range, ensuring stable performance in harsh environments.

Applications

The ST72C124J4B6 microcontroller is well-suited for a variety of applications, including but not limited to industrial control systems, home appliances, automotive subsystems, and battery-operated devices. Its robust feature set and flexible I/O options make it an excellent choice for designers looking to develop efficient and cost-effective embedded solutions.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess