Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954724-AT80571PH0723ML
Series *
Ultra Librarian 3D Model Ultra Librarian AT80571PH0723ML CAD Model

Description

The Intel AT80571PH0723ML is a high-performance embedded microprocessor designed for a wide range of applications requiring significant processing power and efficiency. This processor is part of Intel's embedded product line, offering a robust solution for demanding computing tasks.

Applications

  • Industrial Automation: Used in control systems, robotics, and data acquisition systems.
  • Medical Devices: Found in advanced diagnostic equipment, patient monitoring systems, and imaging devices.
  • Networking Equipment: Employed in routers, switches, and network appliances.
  • Aerospace and Defense: Utilized in flight control systems, radar processing, and secure communication devices.
  • Automotive Systems: Integrated into advanced driver-assistance systems (ADAS), infotainment systems, and engine control units.

Features

  • High Processing Speed: Offers substantial computational power for real-time processing and complex algorithms.
  • Energy Efficiency: Optimized for low power consumption, making it suitable for battery-powered devices and energy-conscious applications.
  • Integrated Memory Controller: Features an integrated memory controller for high-speed data access and efficient memory management.
  • Advanced Security Features: Includes hardware-based security features to protect against unauthorized access and malicious attacks.
  • Multiple I/O Interfaces: Provides a variety of I/O interfaces, including Ethernet, USB, UART, and SPI, for flexible connectivity.

Benefits

  • Improved System Performance: Enables faster processing speeds and enhanced responsiveness in demanding applications.
  • Reduced Power Consumption: Lowers energy costs and extends battery life in portable devices.
  • Enhanced System Reliability: Designed for robust performance in harsh environments.
  • Simplified System Design: Integration of key components reduces the need for external devices and simplifies board layout.
  • Increased Security: Hardware-based security features protect sensitive data and prevent unauthorized access.

Additional Details

The AT80571PH0723ML is typically packaged in a BGA (Ball Grid Array) for surface mount assembly. It supports a wide range of operating temperatures, ensuring reliable performance in diverse environments. It's designed to meet industry standards for safety and reliability, ensuring long-term operation and minimizing downtime.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Need more? Email Us
ECAD model for AM5746ABZXEA
Pulse
Need more? Email Us
ECAD model for P1013T
Hitachi, Ltd
Need more? Email Us
ECAD model for HD63B03XF
Intel
C Mpu 32-BIT 3.3V 25MHZ 144TQFP
Need more? Email Us
ECAD model for JA80386EXTB25
NXP / Nexperia
IC MPU MPC83XX 266MHZ PBGA516 / PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
Need more? Email Us
ECAD model for MPC8321ECZQADDC
Amd
MPU AM29000 RISC 32bit 16MHz 5V 169-Pin PGA
Need more? Email Us
ECAD model for AM29000-16KC
NXP / Nexperia
IC MPU QORIQ T4 1.5GHZ 1932BGA
Lowest to $1,303.8807
ECAD model for T4081NSN7PQB
NXP / Nexperia
IC MPU I.MX53 1GHZ 529FBGA / ARM® Cortex®-A8 Microprocessor IC i.MX53 1 Core, 32-Bit 1GHz 529-FBGA (19x19)
Lowest to $51.2201
ECAD model for MCIMX535DVP1C2
Intel
High Performance Microprocessor
Lowest to $120.5556
ECAD model for MG80C186XL12

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention