EN
  • EN
  • DE

STM32L431CBT6

Part No STM32L431CBT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32L4
Package Tray
Number of I/O 39
Family Name STM32L431
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-17957, STM32L431CBT6-ND
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851700-STM32L431CBT6
Ultra Librarian 3D Model Ultra Librarian STM32L431CBT6 CAD Model

Description

STM32L431CBT6 Microcontroller - STMicroelectronics

The STM32L431CBT6 is a cutting-edge microcontroller unit (MCU) from the renowned STM32L4 series, developed by STMicroelectronics. This MCU is built to deliver a perfect blend of power efficiency, performance, and feature integration, making it ideal for a wide range of applications, including industrial control, medical equipment, and consumer electronics.

At the heart of the STM32L431CBT6 lies a high-performance Arm® Cortex®-M4 32-bit RISC core, operating at a frequency of up to 80 MHz. The core features a Floating Point Unit (FPU) which supports all Arm single-precision data-processing instructions and data types. This capability significantly enhances the computational efficiency of the device, especially in applications involving complex mathematical calculations.

The MCU comes embedded with 128 Kbytes of Flash memory and 64 Kbytes of SRAM, providing ample space for application code and data storage. Its memory architecture is designed to optimize both speed and power efficiency. In addition, the STM32L431CBT6 includes several high-speed embedded memories such as a Flexible Memory Controller (FMC) for external memory and an OCTOSPI interface for interfacing with serial Flash or PSRAM.

For connectivity, this microcontroller offers a rich set of peripherals, including multiple I2C, SPI, USART, and UART interfaces. It also provides a USB 2.0 Full Speed interface with LPM (Link Power Management) and BCD (Battery Charging Detection) support. For analog applications, the STM32L431CBT6 boasts three 12-bit ADCs, two DACs, and multiple ultra-low-power comparators.

Security features are a paramount aspect of the STM32L431CBT6, which includes hardware support for AES-128/256 encryption, ensuring secure data transactions. Additionally, it has a True Random Number Generator (TRNG) and offers support for secure boot and secure firmware update processes, providing a robust defense against unauthorized firmware modifications.

Designed with power-conscious engineers in mind, the STM32L431CBT6 operates in multiple power-saving modes, including a low-power run mode and several standby modes with ultra-low power consumption. This makes it an excellent choice for battery-operated devices where energy efficiency is crucial.

Overall, the STM32L431CBT6 by STMicroelectronics is a highly versatile and reliable microcontroller that offers an exceptional balance of power, performance, and security, making it an ideal choice for designers looking to create sophisticated and power-efficient products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6828 $51.5592
29+ $3.4497 $100.0413
46+ $3.3331 $153.3226
65+ $3.1000 $201.5000
84+ $2.9835 $250.6140
105+ $2.8670 $301.0350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,003 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess