EN
  • EN
  • DE

MIC7211BM5-TR

Part No MIC7211BM5-TR
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description IC COMPARATOR R-R INPUT SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type General Purpose
Number of Elements 1
Output Type Push-Pull
Supply Voltage - Operating 2.2 V to 10 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Input Bias (Max) 0.5pA @ 5V
Current - Quiescent (Max) 25μA
CMRR, PSRR (Typ) 70dB CMRR, 90dB PSRR
Propagation Delay (Max) 5μs
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1077208-MIC7211BM5-TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC7211BM5-TR CAD Model

Description

Product Overview: MIC7211BM5-TR from Microchip Technology

The MIC7211BM5-TR is a high-performance, low-power voltage supervisor from Microchip Technology, designed to monitor voltage levels in a wide range of electronic applications. This compact and efficient device is essential for systems that require reliable voltage monitoring to ensure proper operation and to protect against potential damage caused by voltage fluctuations.

Key Features

  • Precision Voltage Monitoring: The MIC7211BM5-TR offers precise voltage threshold monitoring, ensuring that your electronic components operate within their safe voltage ranges.
  • Low Power Consumption: Designed for energy-sensitive applications, this voltage supervisor consumes minimal power, contributing to the overall efficiency of the system it is integrated into.
  • Compact SOT-23-5 Package: The small footprint of the SOT-23-5 package makes it ideal for space-constrained applications, allowing for a more compact and streamlined design.
  • Adjustable Reset Delay: The built-in programmable delay feature allows designers to set the reset assertion time to match specific system requirements, enhancing the flexibility of the application.
  • Wide Operating Voltage Range: The MIC7211BM5-TR is capable of operating over a broad voltage range, accommodating various levels of system voltages and ensuring compatibility with numerous applications.

Applications

The versatility of the MIC7211BM5-TR makes it suitable for a diverse array of applications, including but not limited to:

  • Portable/Battery-Powered Equipment
  • Microprocessor/Microcontroller Systems
  • Industrial Controls
  • Automotive Systems
  • Data Storage Systems
  • Telecommunication Equipment

Reliability and Support

Microchip Technology is known for its commitment to quality and reliability. The MIC7211BM5-TR voltage supervisor is no exception, offering robust performance in a variety of conditions. Furthermore, Microchip provides comprehensive technical support and documentation, ensuring that designers and engineers can seamlessly integrate this component into their projects with confidence.

You May Also Be Interested in

Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,884 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess