The ST62T55CM6 is a versatile microcontroller from STMicroelectronics, designed to cater to a wide range of applications that require a balance between performance and power efficiency. This microcontroller is part of the ST62xx 8-bit MCU family, which is well-known for its robust architecture and ease of use.
Key Features
- Core: The ST62T55CM6 is built around an 8-bit high-performance CPU, optimized for low power consumption and high-speed processing.
- Memory: It comes with 32 Kbytes of OTP (One-Time Programmable) program memory, making it suitable for applications that require a moderate amount of code storage.
- I/O Ports: The device features 28 configurable input/output lines, which provide the flexibility to connect to various peripherals and devices.
- Timers: An integrated flexible 8-bit timer with a prescaler and an 8-bit auto-reload timer help in managing time-dependent operations.
- ADC: An on-board Analog-to-Digital Converter with 6 multiplexed channels allows for interfacing with analog sensors and converting their signals for digital processing.
- Communication: The MCU includes a serial communication interface for facilitated data exchange with other digital systems.
- Oscillator: A low-power crystal oscillator and an RC oscillator provide options for system clocking, ensuring adaptability for different power and precision requirements.
- Supply Voltage: It operates within a supply voltage range of 3.0V to 6.0V, accommodating various power supply scenarios.
- Temperature Range: The device is designed to operate over an industrial temperature range, making it reliable in extreme conditions.
Applications
The ST62T55CM6 is ideal for use in a variety of applications, including but not limited to:
- Automotive systems
- Industrial control systems
- Consumer electronics
- Home appliances
- Personal healthcare devices
With its robust set of features and flexible design, the ST62T55CM6 from STMicroelectronics is a powerful and reliable microcontroller choice for developers and engineers looking to create efficient and innovative electronic products.