EN
  • EN
  • DE

ILD213E2

Part No ILD213E2
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825789-ILD213E2
Ultra Librarian 3D Model Ultra Librarian ILD213E2 CAD Model

Description

The ILD213E2 is a dual-channel optocoupler manufactured by Vishay. It's designed for electrical isolation in a variety of applications, providing a reliable interface between circuits operating at different voltage levels or with different ground potentials. It offers high isolation voltage and excellent common-mode transient immunity.

Applications

  • Programmable Logic Controllers (PLCs)
  • Industrial control systems
  • Motor control circuits
  • Data transmission
  • Power supplies

Features

  • Dual channel configuration
  • High isolation voltage (typically 5 kVrms)
  • High common-mode transient immunity (CMTI)
  • Low input current
  • Compact package
  • Wide operating temperature range

Benefits

  • Increased channel density compared to single-channel optocouplers.
  • Enhanced safety in high-voltage applications due to high isolation voltage.
  • Reliable data transmission in noisy industrial environments due to high CMTI.
  • Reduced power consumption due to low input current.
  • Reduced board space requirements due to compact package.

Additional Details

The ILD213E2 optocoupler consists of two infrared emitting diodes (IREDs) optically coupled to two phototransistors. Each channel provides independent isolation. The high CMTI ensures that the device can reliably transmit signals even in the presence of large voltage transients. The datasheet for the ILD213E2 provides detailed electrical characteristics, timing diagrams, and application notes. The package type is typically a DIP or SMD, allowing for flexible mounting options. The operating temperature range is typically -55°C to +100°C. Proper design considerations, including current limiting resistors and bypass capacitors, are essential for optimal performance and reliability. The dual-channel configuration allows for simultaneous isolation of two signals, simplifying circuit design and reducing component count. Detailed specifications on switching speed, saturation voltage, and other performance parameters are available in the product datasheet.

You May Also Be Interested in

Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess