EN
  • EN
  • DE

ST7FLIT10BF0M6

Part No ST7FLIT10BF0M6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 20SOIC  /  ST7 series Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tube
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 17
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 7x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SO
Base Product Number ST7FL
Standard Package 40
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263173-ST7FLIT10BF0M6
Ultra Librarian 3D Model Ultra Librarian ST7FLIT10BF0M6 CAD Model

Description

The ST7FLIT10BF0M6 is a versatile and powerful microcontroller unit (MCU) from STMicroelectronics, designed to offer a perfect blend of performance and efficiency for a wide range of embedded applications. This MCU is part of the ST7 family, which is well-known for its robust architecture, rich feature set, and ease of use, making it an ideal choice for both beginners and experienced developers alike.

Key Features

  • Core: The ST7FLIT10BF0M6 is built around a high-performance 8-bit core, operating at a maximum frequency of 8 MHz. This core is capable of executing most instructions in just a single cycle, ensuring swift and efficient processing for time-sensitive tasks.
  • Memory: It comes with 1 KB of RAM and 4 KB of on-chip Flash program memory, which is not only ample for small to medium-sized applications but also offers true Read-While-Write capabilities, enhancing the overall system reliability and performance.
  • I/O Ports: The device includes 15 multifunctional bidirectional I/O lines, allowing a wide range of peripherals to be connected and controlled, thus expanding the potential use cases for the MCU.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC with up to 5 multiplexed channels provides precise analog input measurement, which is essential for sensor interfacing and data acquisition applications.
  • Timers: Equipped with an advanced control timer, an 8-bit timer, and a watchdog timer, the ST7FLIT10BF0M6 can handle complex timing and control operations, including pulse width modulation (PWM) for motor control and other similar tasks.
  • Communication: It supports a synchronous serial communication (SPI) interface, enabling the MCU to communicate with other microcontrollers, sensors, and peripheral devices in a reliable and efficient manner.
  • Supply Voltage: The operating voltage range of 3.0 V to 5.5 V ensures compatibility with both 3.3 V and 5 V systems, offering flexibility in system design.
  • Temperature Range: The device is designed to operate over an industrial temperature range from -40°C to +85°C, making it suitable for harsh environments.
  • Packages: Available in a 20-pin SO package, the ST7FLIT10BF0M6 is compact and suitable for space-constrained applications.

Whether it's for automotive, industrial, or consumer electronics, the ST7FLIT10BF0M6 provides a reliable and cost-effective solution that engineers can trust for their embedded system designs. With its rich set of features and robust performance, this MCU is an excellent choice for a multitude of applications that require a high level of integration and efficiency.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess