EN
  • EN
  • DE

MCP1404T-E/SO

Part No MCP1404T-E/SO
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DVR 4.5A DUAL 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 4.5A, 4.5A
Input Type Non-Inverting
Rise and Fall Time 15ns, 18ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1074704-MCP1404T-E/SO
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP1404T-E/SO CAD Model

Description

Microchip MCP1404T-E/SO Motor Driver IC

The Microchip MCP1404T-E/SO is a high-performance, power-efficient motor driver IC designed for precision motor control in a wide range of applications. It is housed in a small-outline integrated circuit (SOIC) package, making it suitable for space-constrained designs. This driver is capable of providing bidirectional drive currents up to 0.5A while operating from a single 4.5V to 18V supply.

Featuring low shoot-through current, matched propagation delay for both high-side and low-side drivers, and an internal charge pump, the MCP1404T-E/SO ensures reliable operation even at low supply voltages. This charge pump allows the IC to maintain output drive capability over the entire range of supply voltages, which is particularly beneficial for battery-operated devices where the voltage may vary over the device's lifetime.

The MCP1404T-E/SO comes with built-in protection features that enhance the safety and longevity of motor control applications. Over-temperature protection safeguards the IC against excessive heat, while under-voltage lockout (UVLO) ensures that the device operates at safe voltage levels. Additionally, the device has non-overlapping drive outputs that prevent shoot-through currents, which can be damaging to the motor and the driver IC.

One of the key advantages of this motor driver IC is its versatility. It can be used in a variety of motor control circuits, including brushed DC motors, stepper motors, and other similar applications. The high-speed operation of the MCP1404T-E/SO makes it an excellent choice for applications requiring rapid response times, such as precision servo mechanisms and robotics.

Engineers and designers will appreciate the ease of integration provided by the MCP1404T-E/SO. Its standard SOIC package allows for straightforward soldering and compatibility with common PCB layouts. Furthermore, the IC is supported by Microchip's comprehensive technical documentation, making it easier to incorporate into new designs or upgrade existing systems.

In summary, the Microchip MCP1404T-E/SO motor driver IC is a compact, efficient, and reliable solution for advanced motor control applications, offering built-in protection features, high-speed performance, and ease of integration.

You May Also Be Interested in

Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess