Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor ST6
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 20
Program Memory Size 4KB (4K x 8)
Program Memory Type OTP
Data RAM Size 64 x 8
Supply Voltage - Operating 3 V to 6 V
Data Converters A/D 16x8b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 28-DIP (0.600", 15.24mm)
Win Source Part Number 343612-ST62T25CB6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ST62T25C
Introduction Date June 01, 2000
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ST62T25CB6 CAD Model

Description

The ST62T25CB6 is a high-performance microcontroller from STMicroelectronics, which is part of the ST62xx 8-bit MCU family designed for automotive and industrial applications. This microcontroller combines a versatile 8-bit CPU with Flash on a monolithic chip, making it an ideal solution for embedded control systems.

Key Features

  • CPU: 8-bit core with a wide range of available instructions, optimized for control applications.
  • Memory: Comes with 6KB of program memory (OTP/EPROM), ensuring ample space for complex programs and routines.
  • Clock: Flexible clock control system, including an oscillator safeguard to maintain stability.
  • I/O Ports: Features 28 I/O lines which are highly configurable, allowing for interfacing with a wide range of peripherals and sensors.
  • ADC: Integrated analog-to-digital converter with multiple channels, enabling the microcontroller to process analog signals.
  • Timers: Includes a watchdog timer and a user timer/counter, which help in managing time-critical tasks and system integrity checks.
  • Interrupt Management: Advanced interrupt handling capabilities with multiple interrupt vectors and priority levels.
  • Supply Voltage: Designed to operate over a wide range of supply voltages, making it versatile for various power environments.
  • Power Saving Modes: Includes options for power-down and auto-wakeup modes, which help in reducing power consumption for battery-powered applications.
  • Temperature Range: Operates within an extended temperature range, suitable for harsh environmental conditions.

Applications

The ST62T25CB6 is a robust microcontroller that suits a broad spectrum of applications, including but not limited to automotive systems, motor control, home appliances, and industrial automation. Its combination of processing power, memory capacity, and I/O flexibility make it an excellent choice for designers looking to implement a reliable control system in their products.

Support and Resources

STMicroelectronics provides extensive support for the ST62T25CB6 with development tools, software libraries, and documentation to assist engineers in the product development process. The company also offers application notes and reference designs to expedite design-in and reduce time to market.

You May Also Be Interested in

NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 144LQFP
Lowest to $6.6189
ECAD model for FS32K146HFT0VLQT
STMicroelectronics
Lowest to $6.2944
ECAD model for STM32G431KBT6
NXP / Nexperia
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $9.0276
ECAD model for FS32K144HFT0MLLR
Cypress Semiconductor Corp
IC MCU 8BIT 16KB FLASH 28SSOP
Lowest to $19.6195
ECAD model for CY8C28445-24PVXI
Renesas Electronics America
IC MCU 32BIT ROMLESS 144LQFP
Need more? Email Us
ECAD model for HD6417145F50V
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
Microchip Technology
EPROM-Based 8-Bit CMOS Microcontroller
Need more? Email Us
ECAD model for PIC16C621A-20/P
NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $121.3895 $121.3895
2+ $117.4738 $234.9476
3+ $113.5579 $340.6737
4+ $101.8106 $407.2424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,326 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention