EN
  • EN
  • DE

1N3910

Part No 1N3910
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description FAST RECOVERY RECTIFIER
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 50A
Voltage - Forward (Vf) (Max) @ If 1.4 V @ 50 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 200 ns
Current - Reverse Leakage @ Vr 15 µA @ 100 V
Mounting Type Stud Mount
Package / Case DO-203AB, DO-5, Stud
Supplier Device Package DO-203AB (DO-5)
Operating Temperature - Junction -65°C ~ 150°C
Base Product Number 1N3910
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 539001-1N3910
Ultra Librarian 3D Model Ultra Librarian 1N3910 CAD Model

Description

The 1N3910 is a high-quality, precision electronic component designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of a family of durable and reliable semiconductor devices that are used across a wide range of applications in the electronics industry.

Key Features

  • High Reliability: The 1N3910 is built to meet stringent quality standards, ensuring consistent performance and longevity in critical applications.
  • Temperature Resistant: Engineered to operate effectively across a broad temperature range, making it suitable for use in environments with extreme thermal conditions.
  • Low Leakage Current: Exhibits minimal leakage current, enhancing its efficiency and making it ideal for sensitive electronic circuits.
  • Reverse Voltage Protection: This component is designed to protect circuits from reverse voltage spikes, which can be detrimental to electronic devices.
  • Versatile Applications: The 1N3910 is versatile and can be used in various applications including power supply, automotive, aerospace, and military projects.

Specifications

Parameter Value Package Type DO-35 Operating Temperature -55°C to +175°C Maximum Reverse Voltage Varies based on sub-model Leakage Current Low

Applications

The 1N3910 diode finds its place in a multitude of applications that require high reliability and precision. It is commonly employed in power regulation systems, protection circuits, and signal processing. Its robustness also makes it a preferred choice for harsh environment applications including automotive electronics, industrial automation, and aerospace and defense systems, where reliability is of the utmost importance.

About Microchip Technology

Microchip Technology is a global leader in providing smart, connected, and secure embedded control solutions. Their products range from microcontrollers and analog ICs to connectivity and non-volatile memory. They are known for delivering products that excel in performance, quality, and reliability, enabling their customers to bring innovative products to the market faster and more cost-effectively.

You May Also Be Interested in

General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3273 $232.7300
129+ $2.2499 $290.2371
172+ $2.0178 $347.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess