EN
  • EN
  • DE

ST33ZP24AQFNPVSP

Part No ST33ZP24AQFNPVSP
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1523+
Reference case QFN
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 712336-ST33ZP24AQFNPVSP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST33ZP24AQFNPVSP CAD Model

Description

The ST33ZP24AQFNPVSP is a state-of-the-art secure microcontroller produced by STMicroelectronics, designed to offer advanced security features for applications requiring high levels of protection such as mobile payments, identification, and secure transactions. This product is part of the ST33 family, which is well-renowned for its robust security and performance in embedded security solutions.

Key Features

  • Advanced Security: Equipped with the latest security measures, the ST33ZP24AQFNPVSP is designed to safeguard sensitive data against sophisticated attacks. It features hardware accelerators for cryptographic functions, a secure boot process, and advanced anti-tampering techniques.
  • High Performance: With a powerful ARM SecurCore SC300 processor, this secure microcontroller ensures high-speed processing and efficient power consumption, making it ideal for portable and power-sensitive applications.
  • Flexible Memory: The device comes with a generous amount of embedded Flash memory, which provides ample space for secure storage of applications and data. This flexibility allows for future updates and scalability of security applications.
  • Communication Interfaces: Multiple communication interfaces, including ISO/IEC 7816, SPI, I2C, and UART, provide versatile connectivity options for integration into various system architectures.

Applications

The ST33ZP24AQFNPVSP is ideally suited for a wide range of secure applications, including:

  • Mobile payment systems
  • Banking and financial services
  • Secure identification and access control
  • Transportation ticketing systems
  • IoT security

Quality and Reliability

STMicroelectronics ensures that the ST33ZP24AQFNPVSP meets the highest quality and reliability standards. The device is manufactured with a rigorous approach to quality control, ensuring that each microcontroller performs to the specifications under a wide range of conditions.

Environmental Compliance

Committed to environmental sustainability, STMicroelectronics has designed the ST33ZP24AQFNPVSP to comply with current environmental regulations. It is lead-free, RoHS compliant, and designed to minimize the environmental impact throughout its lifecycle.

For developers and manufacturers looking for a secure and reliable solution for their applications, the ST33ZP24AQFNPVSP secure microcontroller from STMicroelectronics offers the perfect blend of security, performance, and flexibility.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7549 $60.0784
38+ $3.0804 $117.0552
59+ $2.9845 $176.0855
80+ $2.8875 $231.0000
104+ $2.7916 $290.3264
139+ $2.5029 $347.9031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 355 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess