EN
  • EN
  • DE

ST33G1M2STL7EAK1

Part No ST33G1M2STL7EAK1
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838904-ST33G1M2STL7EAK1
Ultra Librarian 3D Model Ultra Librarian ST33G1M2STL7EAK1 CAD Model

Description

The ST33G1M2STL7EAK1 is a state-of-the-art secure microcontroller produced by STMicroelectronics, designed to deliver high-performance security solutions for a wide range of applications. Built upon the ARM® SecurCore® SC300™ 32-bit RISC core, this microcontroller operates at a frequency of up to 25 MHz, providing an optimal balance between computational power and energy efficiency.

Key Features

  • Advanced Security: With embedded hardware cryptographic accelerators, the ST33G1M2STL7EAK1 ensures robust protection against physical and logical attacks. Its support for multiple cryptographic algorithms, including AES, DES, and RSA, makes it suitable for high-security applications.
  • Memory Capacity: The device boasts a significant memory capacity, featuring up to 1.28 MB of high-density EEPROM, 128 KB of RAM, and 32 KB of ROM, facilitating secure storage and efficient processing of sensitive data.
  • Communication Interfaces: A variety of communication interfaces such as ISO/IEC 7816, SWP (Single Wire Protocol), and I2C are supported, enabling easy integration with existing systems and peripherals.
  • Power Management: The microcontroller is designed with power-saving modes and an efficient power management system to ensure low power consumption during operation, making it ideal for battery-powered devices.
  • Package: It comes in a UFDFPN8 (ECOPACK2) package, which is lead-free and RoHS compliant, reflecting STMicroelectronics' commitment to environmental sustainability.

Applications

The ST33G1M2STL7EAK1 is versatile and can be deployed in a variety of security-sensitive applications, including:

  • Mobile communications (SIM, USIM, UICC, and eUICC)
  • Banking and financial services (credit/debit cards, smart card readers)
  • Identity verification (national ID cards, e-passports)
  • Secure access control systems
  • Internet of Things (IoT) security

With its advanced features and robust security measures, the ST33G1M2STL7EAK1 from STMicroelectronics is an excellent choice for organizations looking to secure their digital transactions and sensitive data against sophisticated threats.

You May Also Be Interested in

Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3429 $50.1435
37+ $2.7429 $101.4873
57+ $2.6571 $151.4547
78+ $2.5714 $200.5692
101+ $2.4857 $251.0557
135+ $2.2286 $300.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,158 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess