Products specifications Report Issue?

Categories Uncategorized
Manufacturer SONiX
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838377-SN8F27E63LJ
Ultra Librarian 3D Model Ultra Librarian SN8F27E63LJ CAD Model

Description

The SN8F27E63LJ is a microcontroller unit (MCU) manufactured by SONiX. This MCU is designed for embedded applications requiring a balance of processing power, memory, and low power consumption. It is often utilized in applications such as home appliances, industrial control systems, and consumer electronics.

Applications:

  • Home Appliances: Control and monitoring in devices like washing machines, refrigerators, and air conditioners.
  • Industrial Control: Automation and monitoring in industrial equipment and machinery.
  • Consumer Electronics: Used in remote controls, toys, and other consumer devices.
  • Smart Home Devices: Integrated into smart thermostats, lighting systems, and security systems.
  • Portable Medical Devices: Employed in blood glucose meters, heart rate monitors, and other healthcare devices.

Features:

  • 8-bit Microcontroller Core: Provides processing capabilities for a range of embedded tasks.
  • Flash Memory: Non-volatile memory for storing program code and data.
  • RAM: Volatile memory for data processing and temporary storage.
  • General-Purpose Input/Output (GPIO) Pins: Flexible interface for connecting to external devices and sensors.
  • Timers and Counters: Facilitates timing and counting operations for real-time control applications.
  • Analog-to-Digital Converter (ADC): Converts analog signals to digital values for measurement and control.
  • Communication Interfaces: UART, SPI, and I2C for serial communication with peripherals.
  • Low-Power Modes: Reduces power consumption in idle or sleep states.

Benefits:

  • Versatile Performance: Provides a good balance of processing power, memory, and peripheral integration.
  • Flexible Connectivity: GPIO pins and communication interfaces enable easy integration with external devices.
  • Real-Time Control: Timers and counters allow for precise timing and control of external devices.
  • Efficient Power Consumption: Low-power modes extend battery life in portable applications.
  • Cost-Effective Solution: Offers a good balance of features and cost for various embedded applications.

Additional Details:

The SN8F27E63LJ MCU operates within a specified voltage range and temperature range, as detailed in the device datasheet. The Flash memory size and RAM size are typically specified in kilobytes (KB). The ADC resolution and number of channels are also important parameters. SONiX provides a development environment, including a compiler, debugger, and programmer, to facilitate software development. Detailed datasheets provide comprehensive information on electrical characteristics, timing specifications, and pin configurations. The device complies with industry standards, such as RoHS, for environmental compliance.

You May Also Be Interested in

Gedore Tools, Inc.
VOLTAGE TESTER 6-24 V SLOTTED 3
Need more? Email Us
ECAD model for 4611
Pomona Electronics
MAXIGRABBER BLK/RED BANANA JACK
Need more? Email Us
ECAD model for 5910A
Excelitas Technologies
LASER HEAD (39568), 543NM, 1.0MW
Need more? Email Us
ECAD model for 30606
Bourns Inc.
KIT INDUCTOR CHIP SMD
Lowest to $73.1168
ECAD model for CS160808-LAB1
Amprobe
MULTIMETER W/BATTERY TEST
Need more? Email Us
ECAD model for DM7C
Excelitas Technologies
LASER HEAD (39582), 594NM, 2.0MW
Lowest to $17.1364
ECAD model for 30639
820
Keystone Electronics
TERM LUG STRIP 5POS 0.375" SNGLE
Need more? Email Us
ECAD model for 820
Desco
IONZR OH 40" W/LT-HEATER
Lowest to $216.6189
ECAD model for 60600
SCS
CONTAINER HINGED 7 X 5 X 0.5"
Need more? Email Us
ECAD model for 4025

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention