Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 3 V ~ 5.5 V
Frequency - Switching 500kHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Soft Start
Operating Temperature Range 0°C ~ 85°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 1276397-UCC3585N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC3585
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UCC3585N CAD Model

Description

The UCC3585N is a high-performance integrated circuit produced by Texas Instruments, designed to offer robust solutions for power management and conversion applications. This versatile chip is a key component in the design of efficient, compact and reliable power supplies, making it suitable for a wide range of electronic devices.

Key Features

  • Versatile Power Management: The UCC3585N is capable of handling various power management tasks with precision, ensuring stable operation across different conditions.
  • High Efficiency: With its advanced design, the UCC3585N ensures high conversion efficiency, which is crucial for reducing heat generation and improving the overall performance of the power supply.
  • Compact Design: The integration of multiple functions into a single chip allows for a more compact and streamlined power supply design, freeing up space for other components or for smaller device form factors.

Applications

The UCC3585N is suitable for a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Power inverters
  • Motor control circuits
  • LED lighting systems

Technical Specifications

Parameter Value Package Type PDIP (Plastic Dual-In-Line Package) Operating Temperature -40°C to +85°C Input Voltage Up to 600V Output Current Dependent on external components

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the UCC3585N is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability for critical applications. The device undergoes rigorous testing to guarantee performance under a wide range of environmental conditions.

For detailed technical specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their support team for personalized assistance with the UCC3585N.

You May Also Be Interested in

Maxim Integrated
Current-Mode PWM Controllers with Integrated Startup Circuit | IC REG CTRLR FLYBACK 8SOIC
Need more? Email Us
ECAD model for MAX5019ESA
Texas Instruments
MIDRANGE INPUT SYNCHRONOUS BUCK CONTROLLER WITH ADVANCED SEQUENCING AND OUTPUT MARGINING
Lowest to $3.1677
ECAD model for TPS40100RGERG4
Semtech Corporation
High Performance Current Mode PWM Controller with Complementary Output, Programmable Delay
Need more? Email Us
ECAD model for SC4810BITSTRT
Texas Instruments
CURRENT MODE PWM CONTROLLER
Need more? Email Us
ECAD model for UC2845DG4
Texas Instruments
Negative Output Flyback Pulse Width Modulator
Need more? Email Us
ECAD model for UC2572N
Renesas Electronics America
Output Voltage Remote Sense | IC REG CTRLR BUCK 16UTQFN
Need more? Email Us
ECAD model for ISL95872HRUZ-T
Texas Instruments
100V Push-Pull Voltage Mode PWM Controller | IC REG CTRLR PUSH-PULL 10WSON
Lowest to $5.4812
ECAD model for LM5033SD/NOPB
Texas Instruments
Regulating Pulse Width Modulator
Lowest to $8.8613
ECAD model for UC2526AN
ON Semiconductor
High Performance Resonant Mode Controllers | IC REG CTRLR FLYBACK 16SOIC
Lowest to $2.9019
ECAD model for MC33067DWR2

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention