EN
  • EN
  • DE

1731070441

Part No 1731070441
Manufacturer Molex, LLC
Catalog D-Sub, D-Shaped Connectors - Assemblies
Description FCT ML DSUB RA PC PLG 24W7 W/CLI / 24 (17 + 7 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Mfr Molex
Series FM, FCT 173107
Package Bulk
Connector Style D-Sub, Combo
Connector Type Plug, Male Pins
Number of Positions 24 (17 + 7 Coax or Power)
Number of Rows 2
Mounting Type Through Hole, Right Angle
Shell Size, Connector Layout 5 (DD, D) - 24W7
Contact Type Signal and Coax or Power (Not Included)
Flange Feature Housing/Shell (Unthreaded)
Termination Solder
Primary Material Metal
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Material Flammability Rating UL94 V-0
Current Rating (Amps) 5A
Backset Spacing 0.370" (9.40mm)
Features Grounding Indents
Color Green
Contact Form Machined
Dielectric Material Polybutylene Terephthalate (PBT)
Contact Material Copper Alloy
Temperature Range - Operating -55°C ~ 130°C
Base Product Number 173107
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1350051-1731070441
Ultra Librarian 3D Model Ultra Librarian 1731070441 CAD Model

Description

This D-Sub Connector Assembly is a plug with male pins and 24 positions (17 + 7 Coax or Power).

  • Color: green
  • Features: grounding indents
  • Connector Material: steel
  • Connector Plating: tin
  • Dielectric Material: PBT
  • Flammability Rating: UL94 V-0
  • Contact Finish: gold
  • Temperature Range: -55°C to 130°C
  • Mounting: through hole and right angle
  • Backset Spacing: 0.370" (9.40mm)
  • Manufacturer: Molex
  • Base Product Number: 173107
  • Package: bulk

You May Also Be Interested in

TE Connectivity
CONN D-TYPE RCPT 68POS VERT SLDR / 68 Position D-Type Receptacle, Female Sockets Connector
Lowest to $15.9757
Amphenol
CONN D-SUB HD RCPT 15P R/A SLDR / 15 Position D-Sub, High Density Receptacle, Female Sockets Connector
Lowest to $1.8346
Amphenol
CONN D-SUB PLUG 25POS VERT SLDR / 25 Position D-Sub Plug, Male Pins Connector
Lowest to $3.9908
TE Connectivity
CONN D-SUB RCPT 9P SMD R/A SLDR / 9 Position D-Sub Receptacle, Female Sockets Connector
Lowest to $8.1493
TE Connectivity
CONN D-SUB RCPT 37POS VERT SLDR / 37 Position D-Sub Receptacle, Female Sockets Connector
Lowest to $48.2419
Phoenix Contact
CONN D-SUB PLUG 9POS TERM BLK
Need more? Email Us
ITT Cannon, LLC
COMBO 7W2 M PCB R/A G30 HP TIN / Position Connector
Need more? Email Us
TE Connectivity
CONN D-SUB PLUG 50POS VERT SLDR
Lowest to $22.8304
Amphenol FCI
CONN RCPT USB2.0 TYPEA 4POS R/A
Lowest to $0.8166

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess