EN
  • EN
  • DE

ST25TA02K-PC6C5

Part No ST25TA02K-PC6C5
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ 8UFDFPN / RFID Transponder IC 13.56MHz ISO 14443, NFC 8-UFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series ST25T
Package Tape & Reel (TR)
Product Status Not For New Designs
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 14443, NFC
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-UFDFPN (2x3)
Base Product Number ST25
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235508-ST25TA02K-PC6C5
Ultra Librarian 3D Model Ultra Librarian ST25TA02K-PC6C5 CAD Model

Description

The ST25TA02K-PC6C5 from STMicroelectronics is a dynamic NFC/RFID tag IC with a dual interface, combining a contactless interface compliant with ISO/IEC 14443 Type A and a contact interface compliant with ISO/IEC 7816. This innovative product is part of the ST25TA series, which is designed to provide both flexibility and security for a wide range of Near Field Communication (NFC) applications.

Key Features

  • Memory Size: The ST25TA02K-PC6C5 comes with 2 Kbits of EEPROM memory, which can be partitioned into several areas with different access rights, ensuring data integrity and confidentiality.
  • Data Transfer Rates: It supports high-speed data transfer rates of up to 106 kbit/s, enabling quick and efficient communication for both read and write operations.
  • Energy Harvesting: This device features an energy harvesting capability that allows it to power external components from the energy collected during RF operation, making it ideal for low-power applications.
  • Endurance and Data Retention: The EEPROM has an endurance of 1 million write cycles, and data retention is guaranteed for a minimum of 40 years, ensuring the longevity and reliability of the tag's data.
  • Security: The tag includes originality signature and TruST25™ digital signature, offering a high level of security for anti-cloning protection in various applications.

Applications

The ST25TA02K-PC6C5 is suitable for a variety of applications, including but not limited to:

  • Brand protection and product authentication
  • Consumer engagement and loyalty programs
  • Smart posters for advertising and marketing
  • Bluetooth and Wi-Fi pairing for easy setup of devices
  • Electronic shelf labels and retail management
  • Healthcare and pharmaceuticals for tracking and authentication

Package and Availability

The ST25TA02K-PC6C5 is available in a UFDFPN5 package, known for its small form factor. This makes it an excellent choice for applications where space is at a premium. The product is available for order and can be sourced from STMicroelectronics and its authorized distributors.

You May Also Be Interested in

STMicroelectronics
IC RFID READER 13.56MHZ 32-QFN / NFC/RFID Read Only 13560MHz 32-Pin VFQFPN T/R
Lowest to $5.4357
NXP / Nexperia
RFID NTAG5 XQFN
Lowest to $2.2634
Texas Instruments
IC RFID READER 13.56MHZ 32VQFN
Lowest to $2.6718
STMicroelectronics
NFC/HF RFID READER IC
Lowest to $2.2250
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.9843
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
Microchip Technology
IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Need more? Email Us
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.4118

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,817 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess