EN
  • EN
  • DE

PN5310A3HN/C203,55

Part No PN5310A3HN/C203,55
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC TRANSMISSION MOD 40-HVQFN / IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Mounting SMD (SMT)
Base Product Number PN53
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1314831-PN5310A3HN/C203,55
Ultra Librarian 3D Model Ultra Librarian PN5310A3HN/C203,55 CAD Model

Description

Introducing the NXP PN5310A3HN/C203,55 NFC Controller

Unlock the potential of Near Field Communication (NFC) with the NXP PN5310A3HN/C203,55, a high-performance NFC controller chip designed to bring versatility and efficiency to a wide range of applications. This advanced controller is ideal for enabling smart connectivity between devices, facilitating contactless transactions, and enhancing user experiences in various sectors such as mobile payments, access control, and consumer electronics.

Key Features

  • Highly Integrated Design: The PN5310A3HN/C203,55 integrates an NFC modem, making it capable of handling all NFC communication protocols. Its design is optimized to ensure low power consumption while maintaining high-speed communication capabilities.
  • Multi-Protocol Support: This chip supports a wide range of NFC technologies, including ISO/IEC 14443 A/B, FeliCa, and ISO/IEC 15693, ensuring compatibility with a vast array of NFC-enabled devices and tags.
  • Enhanced Security: With advanced security features, the PN5310A3HN/C203,55 ensures secure data transmission and storage, making it suitable for applications that require robust protection, such as mobile payments and identity verification.
  • Flexible Interface Options: The controller provides various interface options, including SPI, I2C, and UART, allowing seamless integration with microcontrollers and processors in complex systems.
  • Compact Form Factor: The small footprint of the PN5310A3HN/C203,55 makes it an excellent choice for space-constrained applications, without compromising on functionality or performance.

Applications

The NXP PN5310A3HN/C203,55 NFC controller is versatile enough to be used in a multitude of applications, such as:

  • Smartphones and tablets for mobile payment systems and data sharing
  • Wearable technology for fitness tracking and secure access
  • Home automation systems for smart locks and device pairing
  • Point of sale (POS) terminals for quick and secure transactions
  • Public transport ticketing systems for efficient fare management

As an integral component for NFC solutions, the NXP PN5310A3HN/C203,55 is designed to meet the demands of the rapidly evolving NFC landscape. Whether you are developing consumer electronics, payment systems, or smart infrastructure, this NFC controller stands as a robust and reliable choice for your connectivity needs.

You May Also Be Interested in

NXP / Nexperia
ICODE
Lowest to $0.4657
NXP / Nexperia
IC RFID TRANSP 13.56MHZ DIE
Lowest to $0.5879
NXP / Nexperia
IC RFID READER 13.56MHZ 32SO
Lowest to $23.3772
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $9.3755
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657
STMicroelectronics
IC RFID TRANSP 13.56MHZ UFDFPN5
Lowest to $0.3035
STMicroelectronics
NFC/HF RFID READER IC
Lowest to $2.2250
NXP / Nexperia
NFC TYPE2 TAG IC 144/888 BYTES
Lowest to $1.4478

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8928 $62.6784
6+ $17.1429 $102.8574
10+ $16.6071 $166.0710
13+ $16.0714 $208.9282
17+ $15.5357 $264.1069
22+ $13.9286 $306.4292
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess