EN
  • EN
  • DE

ST25R3915-AQWT

Part No ST25R3915-AQWT
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description NFC / HF RFID READER IC FOR AUTO / RFID Reader IC 13.56MHz FeliCa, ISO 14443, ISO 15693, ISO 18092, MIFARE, NFC SPI 2.4V ~ 5.5V 32-VFQFN Exposed Pad
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series Automotive, AEC-Q100, ST25R
Package Tape & Reel (TR)
Type RFID Reader
Frequency 13.56MHz
Standards FeliCa, ISO 14443, ISO 15693, ISO 18092, MIFARE, NFC
Interface SPI
Voltage - Supply 2.4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number ST25
Standard Package 4,000
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235544-ST25R3915-AQWT
Ultra Librarian 3D Model Ultra Librarian ST25R3915-AQWT CAD Model

Description

ST25R3915-AQWT: High-Performance NFC Universal Device from STMicroelectronics

The ST25R3915-AQWT is a state-of-the-art NFC (Near Field Communication) universal device designed by STMicroelectronics to cater to the increasing demands for reliable and efficient contactless communication. This dynamic NFC/RFID reader IC is tailored for applications where high performance and low power consumption are essential. With its robust feature set and versatile capabilities, the ST25R3915-AQWT is an ideal choice for a wide range of applications, including payment systems, NFC-enabled devices, access control, and industrial IoT solutions.

Key Features:

  • Dynamic Power Output: The ST25R3915-AQWT comes with an automatic antenna tuning feature that ensures optimal performance by dynamically adjusting the power output to compensate for any changes in the antenna environment. This leads to enhanced communication reliability and efficiency.
  • Advanced Noise Suppression: It incorporates noise suppression capabilities through its Automatic Gain Control (AGC) and advanced filtering techniques, which allow it to perform exceptionally well in noisy environments.
  • Energy Harvesting: A unique feature of the ST25R3915-AQWT is its energy harvesting capability, enabling it to draw power from the RF field, which can be used to power external circuitry or recharge batteries.
  • Wide Range of Communication Protocols: This device supports a broad array of NFC and RFID communication protocols, including ISO14443A, ISO14443B, and FeliCa, making it highly versatile and suitable for global deployment.
  • High Data Rate: The ST25R3915-AQWT is capable of high-speed data communication, offering a bit rate of up to 848 kbit/s, which facilitates quick and efficient data exchange.

Applications:

The ST25R3915-AQWT's flexibility and high performance make it suitable for various applications, including but not limited to:

  • Contactless payment terminals
  • NFC-enabled smartphones, tablets, and wearable devices
  • Access control systems
  • Industrial automation and IoT devices
  • Smart advertising and retail solutions

Overall, the ST25R3915-AQWT from STMicroelectronics is a powerful and flexible NFC/RFID solution that offers advanced features for seamless integration into modern contactless systems. Its robust design and energy-efficient operation make it an excellent choice for developers looking to incorporate NFC functionality into their products.

You May Also Be Interested in

STMicroelectronics
IC RFID READER 13.56MHZ 32-QFN / NFC/RFID Read Only 13560MHz 32-Pin VFQFPN T/R
Lowest to $5.4357
STMicroelectronics
IC RFID RDR/TRN 13.56MZ 32VFQFPN
Lowest to $2.7239
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $9.3755
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657
Texas Instruments
IC RFID READER 13.56MHZ 32VQFN
Lowest to $2.6718
NXP / Nexperia
IC RFID READER 13.56MHZ 32SO
Lowest to $23.3772
Microchip Technology
IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Need more? Email Us
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $7.7608
NXP / Nexperia
ICODE
Lowest to $0.4657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess