EN
  • EN
  • DE

ST25DV64KC-IE6S3

Part No ST25DV64KC-IE6S3
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description DYNAMIC NFC/RFID TAG IC WITH 64-
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, NFC
Interface I²C
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number ST25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373343-ST25DV64KC-IE6S3
Ultra Librarian 3D Model Ultra Librarian ST25DV64KC-IE6S3 CAD Model

Description

ST25DV64KC-IE6S3 Dynamic NFC/RFID Tag IC

Discover the advanced capabilities of STMicroelectronics' ST25DV64KC-IE6S3, a dynamic NFC/RFID tag IC that brings the power of near-field communication to a wide range of applications. This product is part of STMicroelectronics' ST25DV series, designed to provide flexible and secure NFC connectivity in various industrial and consumer products.

Key Features

  • NFC Forum Type 5 Compliant: The ST25DV64KC-IE6S3 adheres to the NFC Forum Type 5 specification, ensuring compatibility with a broad array of NFC devices and smartphones.
  • Large Memory Capacity: With a 64-Kbit EEPROM, this dynamic tag offers ample storage for user data, NFC applications, and system configurations.
  • Fast Data Transfer: The device supports fast transfer mode, allowing rapid communication between the tag and NFC-enabled devices.
  • Energy Harvesting: The energy harvesting feature enables the tag to power external components using the energy from the NFC reader field, providing greater design flexibility.
  • Multiple Security Features: The ST25DV64KC-IE6S3 includes password protection, a tamper detection output, and a unique 64-bit serial number for enhanced security and authentication.
  • I2C Interface: An I2C serial interface facilitates easy integration with microcontrollers and other digital systems, enabling bidirectional communication with the host system.

Applications

The ST25DV64KC-IE6S3 is well-suited for various applications that require NFC capabilities, including but not limited to:

  • Consumer electronics (e.g., smartphones, wearables, and home appliances)
  • Industrial systems (e.g., maintenance, inventory management, and access control)
  • Medical devices (e.g., patient tracking and device authentication)
  • Smart advertising and retail solutions

Product Specifications

The ST25DV64KC-IE6S3 operates within a wide temperature range from -40°C to 85°C, making it suitable for harsh environments. The compact SO-8 package allows for easy integration into space-constrained designs. With its robust feature set and compliance with ISO/IEC 15693 and ISO/IEC 18000-3 Mode 1 standards, this dynamic NFC/RFID tag IC is a versatile solution for adding NFC functionality to a diverse array of products.

You May Also Be Interested in

STMicroelectronics
IC RFID RDR/TRN 13.56MZ 32VFQFPN
Lowest to $2.7239
Microchip Technology
IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Need more? Email Us
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $12.3158
STMicroelectronics
IC RFID TRANSP 13.56MHZ UFDFPN5
Lowest to $0.3035
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
NXP / Nexperia
IC RFID READER 13.56MHZ 32SO
Lowest to $23.3772
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.9843
Texas Instruments
IC RFID/NFC AFE 13.56MHZ 32QFN
Lowest to $3.2951

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7135 $51.4050
75+ $1.4059 $105.4425
115+ $1.3620 $156.6300
155+ $1.3181 $204.3055
200+ $1.2741 $254.8200
265+ $1.1423 $302.7095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess