EN
  • EN
  • DE

MC74LS123D

Part No MC74LS123D
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description 16P SOIC 16P SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077886-MC74LS123D
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC74LS123D CAD Model

Description

The MC74LS123D is a dual retriggerable monostable multivibrator with clear manufactured by Freescale Semiconductor - NXP. This device is part of the LS family of low-power Schottky TTL logic, providing two independent one-shot pulse generators with timing controlled by external resistors and capacitors.

Applications

  • Timing circuits
  • Pulse generation
  • Delay circuits
  • Missing pulse detectors
  • Sequential timing

Features

  • Retriggerable Operation: Output pulse is extended if triggered during the pulse duration
  • Variable Pulse Width: Adjustable by external R and C components
  • Clear Input: Allows asynchronous termination of the output pulse
  • TTL Compatible Inputs and Outputs
  • Low Power Consumption: ICC = 14 mA (max)
  • Operating Voltage: 4.75 V to 5.25 V

Benefits

  • Versatile Timing: Can generate a wide range of pulse widths.
  • Retriggerable: Allows for pulse extension in response to continuous or intermittent triggers.
  • Clear Input: Provides immediate termination of the output pulse.
  • Dual One-Shot: Two independent timers in a single package.
  • Simplified Design: External components provide precise timing control.

Additional Details

The MC74LS123D provides two independent monostable multivibrators. The output pulse width is determined by the external resistor (RT) and capacitor (CT) values connected to the timing pins. A low-going trigger pulse on the A input or a high-going trigger pulse on the B input initiates the timing cycle. The clear input, when low, terminates the output pulse. This device is typically found in a 16-Pin SOIC package. Storage temperature is -65°C to +150°C.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess