EN
  • EN
  • DE

ST25DV64K-IER6S3

Part No ST25DV64K-IER6S3
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ 8SO / RFID Transponder IC 13.56MHz ISO 15693 I²C 1.8V ~ 5.5V 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series ST25D
Package Tape & Reel
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693
Interface I2C
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ST25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 497-17127-6,497-17127-1,497-17127-2
Standard Package 2,500
Win Source Part Number 966496-ST25DV64K-IER6S3
Ultra Librarian 3D Model Ultra Librarian ST25DV64K-IER6S3 CAD Model

Description

The ST25DV64K-IER6S3 is a dynamic NFC/RFID tag IC with a dual interface from STMicroelectronics, designed to deliver a flexible and secure way to add near field communication (NFC) capabilities to a wide range of applications. This dynamic tag offers both a contactless interface compliant with ISO/IEC 15693 standard and an I2C interface, allowing it to be easily integrated into existing systems.

Key Features

  • Memory Size: The device boasts a 64-Kbit EEPROM memory, providing ample space for user data storage, which can be partitioned and protected by the user.
  • Fast Transfer Mode: A unique feature of the ST25DV64K-IER6S3 is its Fast Transfer Mode capability, which enables efficient data transfers between the tag and an NFC-enabled phone or reader.
  • Energy Harvesting: This dynamic tag can harvest energy from the NFC field, providing power to external components, making it ideal for low-power applications.
  • Data Protection: It includes a wide array of security features such as password protection, lockable memory areas, and a tamper detection output to ensure data integrity and security.

Applications

The versatility of the ST25DV64K-IER6S3 makes it suitable for various applications, including:

  • Consumer electronics for device pairing and parameter settings
  • Industrial applications for equipment maintenance and tracking
  • Medical devices for data logging and user authentication
  • Retail for smart advertising and customer engagement

Product Specifications

The ST25DV64K-IER6S3 operates across a wide temperature range and is housed in a small and robust package, making it suitable for harsh environments and compact designs. It is fully compliant with NFC Forum Type 5 tag and ISO/IEC 15693 standards for RFID, ensuring compatibility with a broad range of NFC devices and infrastructure.

Conclusion

With its robust feature set and flexible interface options, the ST25DV64K-IER6S3 from STMicroelectronics is an excellent choice for designers looking to incorporate NFC functionality into their products. Its capacity for fast data transfer, energy harvesting, and secure data storage makes it a versatile component for the next generation of connected devices.

You May Also Be Interested in

STMicroelectronics
NFC/HF RFID READER IC
Lowest to $2.2250
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
NXP / Nexperia
NFC TYPE2 TAG IC 144/888 BYTES
Lowest to $1.4478
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.4512
Texas Instruments
IC RFID TRANSP 13.56MHZ 14TSSOP
Lowest to $1.3755
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.9904
NXP / Nexperia
ICODE
Lowest to $0.4657
STMicroelectronics
IC RFID TRANSP 13.56MHZ UFDFPN5
Lowest to $0.3035

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6008 $56.0280
80+ $1.3135 $105.0800
120+ $1.2724 $152.6880
165+ $1.2314 $203.1810
215+ $1.1903 $255.9145
285+ $1.0672 $304.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,972 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess